GE Lighting Miniature Incandescent Lamp 73/BP2-14

Description
0.8 INCH OVERALL LENGTH INDICATOR APPLICATION 48 STANDARD PACKAGE WEDGE BASE TYPE T1.75 SHAPE DESIGNATION 0.3 CD (SPHERICAL), 4 LUMEN (INITIAL) INTENSITY C2F FILAMENT TYPE 0.08 AMPERE Design Current 14 V Design Voltage 1 W Design Wattage 15000 LIFE 1 IN HOUR BULB DIAMETER 0.219 INCH LIGHT CENTER LENGTH 0.4 INCH PACKAGING TYPE BLISTER PACK
Datasheet
Description
0.8 INCH OVERALL LENGTH INDICATOR APPLICATION 48 STANDARD PACKAGE WEDGE BASE TYPE T1.75 SHAPE DESIGNATION 0.3 CD (SPHERICAL), 4 LUMEN (INITIAL) INTENSITY C2F FILAMENT TYPE 0.08 AMPERE Design Current 14 V Design Voltage 1 W Design Wattage 15000 LIFE 1 IN HOUR BULB DIAMETER 0.219 INCH LIGHT CENTER LENGTH 0.4 INCH PACKAGING TYPE BLISTER PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 73/BP2-14 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
73/BP2-14
Miniature Incandescent Lamp 73/BP2-14
0.8 INCH OVERALL LENGTH INDICATOR APPLICATION 48 STANDARD PACKAGE WEDGE BASE TYPE T1.75 SHAPE DESIGNATION 0.3 CD (SPHERICAL), 4 LUMEN (INITIAL) INTENSITY C2F FILAMENT TYPE 0.08 AMPERE Design Current 14 V Design Voltage 1 W Design Wattage 15000 LIFE 1 IN HOUR BULB DIAMETER 0.219 INCH LIGHT CENTER LENGTH 0.4 INCH PACKAGING TYPE BLISTER PACK
  • 0.8 INCH OVERALL LENGTH
  • INDICATOR APPLICATION
  • 48 STANDARD PACKAGE
  • WEDGE BASE TYPE
  • T1.75 SHAPE DESIGNATION
  • 0.3 CD (SPHERICAL), 4 LUMEN (INITIAL) INTENSITY
  • C2F FILAMENT TYPE
  • 0.08 AMPERE Design Current
  • 14 V Design Voltage
  • 1 W Design Wattage
  • 15000 LIFE 1 IN HOUR
  • BULB DIAMETER 0.219 INCH
  • LIGHT CENTER LENGTH 0.4 INCH
  • PACKAGING TYPE BLISTER PACK
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 73/BP2-14
Product Name Miniature Incandescent Lamp
Base Type Wedge
Unlock Full Specs
to access all available technical data