GE Lighting Single Ended Halogen Lamp 72A/CL/H-2PK-120

Description
DECORATIVE TYPE CLEAR COLOR 4.43 INCH OVERALL LENGTH 120 V VOLTAGE RATING 6 STANDARD PACKAGE 72 W WATTAGE E26 MEDIUM SCREW BASE TYPE 1000 LIFE IN HOUR A19 SHAPE DESIGNATION 1490 LUMEN INTENSITY CC8 FILAMENT TYPE BULB DIAMETER 2.375 INCH COLOR RENDERING INDEX 100 COLOR TEMPERATURE 3000 K APPLICATION GENERAL PURPOSE
Datasheet
Description
DECORATIVE TYPE CLEAR COLOR 4.43 INCH OVERALL LENGTH 120 V VOLTAGE RATING 6 STANDARD PACKAGE 72 W WATTAGE E26 MEDIUM SCREW BASE TYPE 1000 LIFE IN HOUR A19 SHAPE DESIGNATION 1490 LUMEN INTENSITY CC8 FILAMENT TYPE BULB DIAMETER 2.375 INCH COLOR RENDERING INDEX 100 COLOR TEMPERATURE 3000 K APPLICATION GENERAL PURPOSE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Ended Halogen Lamp - 72A/CL/H-2PK-120 - GE Lighting
Cleveland, OH, USA
Single Ended Halogen Lamp
72A/CL/H-2PK-120
Single Ended Halogen Lamp 72A/CL/H-2PK-120
DECORATIVE TYPE CLEAR COLOR 4.43 INCH OVERALL LENGTH 120 V VOLTAGE RATING 6 STANDARD PACKAGE 72 W WATTAGE E26 MEDIUM SCREW BASE TYPE 1000 LIFE IN HOUR A19 SHAPE DESIGNATION 1490 LUMEN INTENSITY CC8 FILAMENT TYPE BULB DIAMETER 2.375 INCH COLOR RENDERING INDEX 100 COLOR TEMPERATURE 3000 K APPLICATION GENERAL PURPOSE
  • DECORATIVE TYPE
  • CLEAR COLOR
  • 4.43 INCH OVERALL LENGTH
  • 120 V VOLTAGE RATING
  • 6 STANDARD PACKAGE
  • 72 W WATTAGE
  • E26 MEDIUM SCREW BASE TYPE
  • 1000 LIFE IN HOUR
  • A19 SHAPE DESIGNATION
  • 1490 LUMEN INTENSITY
  • CC8 FILAMENT TYPE
  • BULB DIAMETER 2.375 INCH
  • COLOR RENDERING INDEX 100
  • COLOR TEMPERATURE 3000 K
  • APPLICATION GENERAL PURPOSE
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Halogen Lamps
Product Number 72A/CL/H-2PK-120
Product Name Single Ended Halogen Lamp
Base Type Medium; Screw Terminals
Unlock Full Specs
to access all available technical data