71/2S/CW-CARD-120 -- SPECIAL PURPOSE INCANDESCENT LAMP
GE LightingSpecial Purpose Incandescent Lamp71/2S/CW-CARD-120
Description
S11 TYPE
WHITE COLOR
2.25 INCH OVERALL LENGTH
APPLIANCE, COMMERCIAL, DECORATIVE, HOBBY, INDICATOR, SWIMMING POOL, ZOO APPLICATION
120 V VOLTAGE RATING
240 STANDARD PACKAGE
7.5 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
1400 LIFE IN HOUR
39 LUMEN INTENSITY
C9 FILAMENT TYPE
GE Lighting
Done
Datasheet
Description
S11 TYPE
WHITE COLOR
2.25 INCH OVERALL LENGTH
APPLIANCE, COMMERCIAL, DECORATIVE, HOBBY, INDICATOR, SWIMMING POOL, ZOO APPLICATION
120 V VOLTAGE RATING
240 STANDARD PACKAGE
7.5 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
1400 LIFE IN HOUR
39 LUMEN INTENSITY
C9 FILAMENT TYPE
S11 TYPE
WHITE COLOR
2.25 INCH OVERALL LENGTH
APPLIANCE, COMMERCIAL, DECORATIVE, HOBBY, INDICATOR, SWIMMING POOL, ZOO APPLICATION
120 V VOLTAGE RATING
240 STANDARD PACKAGE
7.5 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
1400 LIFE IN HOUR
39 LUMEN INTENSITY
C9 FILAMENT TYPE
S11 TYPE
WHITE COLOR
2.25 INCH OVERALL LENGTH
APPLIANCE, COMMERCIAL, DECORATIVE, HOBBY, INDICATOR, SWIMMING POOL, ZOO APPLICATION