7-1/2S-TRAY-130 -- SPECIAL PURPOSE INCANDESCENT LAMP
GE LightingSpecial Purpose Incandescent Lamp7-1/2S-TRAY-130
Description
S11 TYPE
CLEAR FINISH
2.25 INCH OVERALL LENGTH
APPLIANCE, COMMERCIAL, DECORATIVE, HOBBY, INDICATOR, SWIMMING POOL, ZOO APPLICATION
130 V VOLTAGE RATING
240 STANDARD PACKAGE
7.5 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
1400 LIFE IN HOUR
53 LUMEN INTENSITY
C9 FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 1.37 INCH
GE Lighting
Done
Datasheet
Description
S11 TYPE
CLEAR FINISH
2.25 INCH OVERALL LENGTH
APPLIANCE, COMMERCIAL, DECORATIVE, HOBBY, INDICATOR, SWIMMING POOL, ZOO APPLICATION
130 V VOLTAGE RATING
240 STANDARD PACKAGE
7.5 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
1400 LIFE IN HOUR
53 LUMEN INTENSITY
C9 FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 1.37 INCH
S11 TYPE
CLEAR FINISH
2.25 INCH OVERALL LENGTH
APPLIANCE, COMMERCIAL, DECORATIVE, HOBBY, INDICATOR, SWIMMING POOL, ZOO APPLICATION
130 V VOLTAGE RATING
240 STANDARD PACKAGE
7.5 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
1400 LIFE IN HOUR
53 LUMEN INTENSITY
C9 FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 1.37 INCH
S11 TYPE
CLEAR FINISH
2.25 INCH OVERALL LENGTH
APPLIANCE, COMMERCIAL, DECORATIVE, HOBBY, INDICATOR, SWIMMING POOL, ZOO APPLICATION