GE Lighting Special Purpose Incandescent Lamp 7-1/2S-TRAY-120

Description
S11 TYPE CLEAR FINISH 2.25 INCH OVERALL LENGTH APPLIANCE, COMMERCIAL, DECORATIVE, HOBBY, INDICATOR, SWIMMING POOL, ZOO APPLICATION 120 V VOLTAGE RATING 240 STANDARD PACKAGE 7.5 W WATTAGE E26 MEDIUM SCREW BASE TYPE 1400 LIFE IN HOUR 53 LUMEN INTENSITY C9 FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 1.37 INCH
Datasheet
Description
S11 TYPE CLEAR FINISH 2.25 INCH OVERALL LENGTH APPLIANCE, COMMERCIAL, DECORATIVE, HOBBY, INDICATOR, SWIMMING POOL, ZOO APPLICATION 120 V VOLTAGE RATING 240 STANDARD PACKAGE 7.5 W WATTAGE E26 MEDIUM SCREW BASE TYPE 1400 LIFE IN HOUR 53 LUMEN INTENSITY C9 FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 1.37 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Incandescent Lamp - 7-1/2S-TRAY-120 - GE Lighting
Cleveland, OH, USA
Special Purpose Incandescent Lamp
7-1/2S-TRAY-120
Special Purpose Incandescent Lamp 7-1/2S-TRAY-120
S11 TYPE CLEAR FINISH 2.25 INCH OVERALL LENGTH APPLIANCE, COMMERCIAL, DECORATIVE, HOBBY, INDICATOR, SWIMMING POOL, ZOO APPLICATION 120 V VOLTAGE RATING 240 STANDARD PACKAGE 7.5 W WATTAGE E26 MEDIUM SCREW BASE TYPE 1400 LIFE IN HOUR 53 LUMEN INTENSITY C9 FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 1.37 INCH
  • S11 TYPE
  • CLEAR FINISH
  • 2.25 INCH OVERALL LENGTH
  • APPLIANCE, COMMERCIAL, DECORATIVE, HOBBY, INDICATOR, SWIMMING POOL, ZOO APPLICATION
  • 120 V VOLTAGE RATING
  • 240 STANDARD PACKAGE
  • 7.5 W WATTAGE
  • E26 MEDIUM SCREW BASE TYPE
  • 1400 LIFE IN HOUR
  • 53 LUMEN INTENSITY
  • C9 FILAMENT TYPE
  • BULB MATERIAL SOFT GLASS
  • BULB DIAMETER 1.37 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 7-1/2S-TRAY-120
Product Name Special Purpose Incandescent Lamp
Base Type Medium; Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 19513936 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Coated Incandescent Lamp - 100WB - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 100 watts
Rated Average Life 5000 hours
View Details
Standard Incandescent Lamp - 40A15/F/2PK-120P-120 - GE Lighting
Specs
Base Type Medium; Screw Terminals
Filament Type C-9
Lamp Power 40 watts
View Details
Sealed Beam Lamps - PAR46 - 4000 - 18511 - Kennedy Webster Electric Co.
Kennedy Webster Electric Co.
Specs
Filament Type C-6
Lamp Power 60 watts
Rated Average Life 200 hours
View Details