Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HUMAN MACHINE INTERFACES
GE COMPANY
6VLC1003A2 -- OPERATOR INTERFACE
GE Company
Operator Interface
6VLC1003A2
Description
S-TROL CTRL STA. FREE 2 YEAR RADWELL WARRANTY
Radwell International
Done
Description
S-TROL CTRL STA. FREE 2 YEAR RADWELL WARRANTY
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Operator Interface
1098069
Operator Interface
1098069
S-TROL CTRL STA. FREE 2 YEAR RADWELL WARRANTY
S-TROL CTRL STA. FREE 2 YEAR RADWELL WARRANTY
Supplier's Site
Technical Specifications
Radwell International
Product Category
Human Machine Interfaces
Product Number
1098069
Product Name
Operator Interface
Unlock Full Specs
to access all available technical data
Similar Products
Schaltbau GmbH
Schaltbau ATX-SPII Displays - Human Machine Interfaces
Specs
Resolution
1024 x 768 max. up to 1,000 cd/m²
View Details
BARTEC
POLARIS Smart HMI 7" W
polaris-smart-hmi-7-w
Specs
I/O Interfaces
Ethernet; USB
Type
Flat Panel Display
Display Size
7.0 inch (178 mm)
View Details
Advantech
15” XGA Industrial Monitor with Resistive Touch Control, Direct VGA/DP, and Wide Operating Temperature Range
FPM-7151T-R3AE
Specs
Configuration
Panel
Certifications
CB, UL, CE, FCC Class A, CCC, BSMI
Display Size
15.0 inch (381 mm)
View Details
RS Components, Ltd.
HMI Displays
1745641
Specs
I/O Interfaces
COM
Certifications
RoHS Compliant
Resolution
240 x 320pixels
View Details