GE Lighting Special Purpose Incandescent Lamp 6T41/2/1-130

Description
T4.5 TYPE CLEAR FINISH 1.87 INCH OVERALL LENGTH 1.31 INCH LIGHT CENTER LENGTH INDICATOR APPLICATION 130 V VOLTAGE RATING 100 STANDARD PACKAGE 6 W WATTAGE E12 CANDELABRA SCREW BASE TYPE 1500 LIFE IN HOUR 42 LUMEN INTENSITY C7A FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 0.563 INCH
Datasheet
Description
T4.5 TYPE CLEAR FINISH 1.87 INCH OVERALL LENGTH 1.31 INCH LIGHT CENTER LENGTH INDICATOR APPLICATION 130 V VOLTAGE RATING 100 STANDARD PACKAGE 6 W WATTAGE E12 CANDELABRA SCREW BASE TYPE 1500 LIFE IN HOUR 42 LUMEN INTENSITY C7A FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 0.563 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Incandescent Lamp - 6T41/2/1-130 - GE Lighting
Cleveland, OH, USA
Special Purpose Incandescent Lamp
6T41/2/1-130
Special Purpose Incandescent Lamp 6T41/2/1-130
T4.5 TYPE CLEAR FINISH 1.87 INCH OVERALL LENGTH 1.31 INCH LIGHT CENTER LENGTH INDICATOR APPLICATION 130 V VOLTAGE RATING 100 STANDARD PACKAGE 6 W WATTAGE E12 CANDELABRA SCREW BASE TYPE 1500 LIFE IN HOUR 42 LUMEN INTENSITY C7A FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 0.563 INCH
  • T4.5 TYPE
  • CLEAR FINISH
  • 1.87 INCH OVERALL LENGTH
  • 1.31 INCH LIGHT CENTER LENGTH
  • INDICATOR APPLICATION
  • 130 V VOLTAGE RATING
  • 100 STANDARD PACKAGE
  • 6 W WATTAGE
  • E12 CANDELABRA SCREW BASE TYPE
  • 1500 LIFE IN HOUR
  • 42 LUMEN INTENSITY
  • C7A FILAMENT TYPE
  • BULB MATERIAL SOFT GLASS
  • BULB DIAMETER 0.563 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 6T41/2/1-130
Product Name Special Purpose Incandescent Lamp
Base Type Candelabra; Screw Terminals
Unlock Full Specs
to access all available technical data