6S6DC-TRAY-120 -- SPECIAL PURPOSE INCANDESCENT LAMP
GE LightingSpecial Purpose Incandescent Lamp6S6DC-TRAY-120
Description
S6 TYPE
CLEAR FINISH
1.81 INCH OVERALL LENGTH
1.43 INCH LIGHT CENTER LENGTH
APPLIANCE, COMMERCIAL, DECORATIVE, HOBBY, INDICATOR, SWIMMING POOL, ZOO APPLICATION
120 V VOLTAGE RATING
240 STANDARD PACKAGE
6 W WATTAGE
BA15D DOUBLE CONTACT BAYONET BASE TYPE
1500 LIFE IN HOUR
41 LUMEN INTENSITY
C7A FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 0.75 INCH
GE Lighting
Done
Datasheet
Description
S6 TYPE
CLEAR FINISH
1.81 INCH OVERALL LENGTH
1.43 INCH LIGHT CENTER LENGTH
APPLIANCE, COMMERCIAL, DECORATIVE, HOBBY, INDICATOR, SWIMMING POOL, ZOO APPLICATION
120 V VOLTAGE RATING
240 STANDARD PACKAGE
6 W WATTAGE
BA15D DOUBLE CONTACT BAYONET BASE TYPE
1500 LIFE IN HOUR
41 LUMEN INTENSITY
C7A FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 0.75 INCH
S6 TYPE
CLEAR FINISH
1.81 INCH OVERALL LENGTH
1.43 INCH LIGHT CENTER LENGTH
APPLIANCE, COMMERCIAL, DECORATIVE, HOBBY, INDICATOR, SWIMMING POOL, ZOO APPLICATION
120 V VOLTAGE RATING
240 STANDARD PACKAGE
6 W WATTAGE
BA15D DOUBLE CONTACT BAYONET BASE TYPE
1500 LIFE IN HOUR
41 LUMEN INTENSITY
C7A FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 0.75 INCH
S6 TYPE
CLEAR FINISH
1.81 INCH OVERALL LENGTH
1.43 INCH LIGHT CENTER LENGTH
APPLIANCE, COMMERCIAL, DECORATIVE, HOBBY, INDICATOR, SWIMMING POOL, ZOO APPLICATION