GE Lighting Special Purpose Incandescent Lamp 6S6DC-24PK-145

Description
S6 TYPE CLEAR FINISH 1.81 INCH OVERALL LENGTH 1.43 INCH LIGHT CENTER LENGTH APPLIANCE, COMMERCIAL, DECORATIVE, HOBBY, INDICATOR, SWIMMING POOL, ZOO APPLICATION 145 V VOLTAGE RATING 24 STANDARD PACKAGE 6 W WATTAGE BA15D DOUBLE CONTACT BAYONET BASE TYPE 1500 LIFE IN HOUR 41 LUMEN INTENSITY C7A FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 0.75 INCH
Datasheet
Description
S6 TYPE CLEAR FINISH 1.81 INCH OVERALL LENGTH 1.43 INCH LIGHT CENTER LENGTH APPLIANCE, COMMERCIAL, DECORATIVE, HOBBY, INDICATOR, SWIMMING POOL, ZOO APPLICATION 145 V VOLTAGE RATING 24 STANDARD PACKAGE 6 W WATTAGE BA15D DOUBLE CONTACT BAYONET BASE TYPE 1500 LIFE IN HOUR 41 LUMEN INTENSITY C7A FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 0.75 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Incandescent Lamp - 6S6DC-24PK-145 - GE Lighting
Cleveland, OH, USA
Special Purpose Incandescent Lamp
6S6DC-24PK-145
Special Purpose Incandescent Lamp 6S6DC-24PK-145
S6 TYPE CLEAR FINISH 1.81 INCH OVERALL LENGTH 1.43 INCH LIGHT CENTER LENGTH APPLIANCE, COMMERCIAL, DECORATIVE, HOBBY, INDICATOR, SWIMMING POOL, ZOO APPLICATION 145 V VOLTAGE RATING 24 STANDARD PACKAGE 6 W WATTAGE BA15D DOUBLE CONTACT BAYONET BASE TYPE 1500 LIFE IN HOUR 41 LUMEN INTENSITY C7A FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 0.75 INCH
  • S6 TYPE
  • CLEAR FINISH
  • 1.81 INCH OVERALL LENGTH
  • 1.43 INCH LIGHT CENTER LENGTH
  • APPLIANCE, COMMERCIAL, DECORATIVE, HOBBY, INDICATOR, SWIMMING POOL, ZOO APPLICATION
  • 145 V VOLTAGE RATING
  • 24 STANDARD PACKAGE
  • 6 W WATTAGE
  • BA15D DOUBLE CONTACT BAYONET BASE TYPE
  • 1500 LIFE IN HOUR
  • 41 LUMEN INTENSITY
  • C7A FILAMENT TYPE
  • BULB MATERIAL SOFT GLASS
  • BULB DIAMETER 0.75 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 6S6DC-24PK-145
Product Name Special Purpose Incandescent Lamp
Base Type Double Contact Bayonet
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 10766306 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Coated Incandescent Lamp - 60WB - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 60 watts
Rated Average Life 5000 hours
View Details
Miniature Incandescent Lamp - 3457NA-12.8 22526 - GE Lighting
Specs
Base Type Plastic Wedge
Filament Type C-6
Lamp Power 27 watts
View Details
General Purpose - A-line - 40A - 13255 - Kennedy Webster Electric Co.
Kennedy Webster Electric Co.
Specs
Lamp Power 40 watts
Maximum Overall Length 1.74 inch (44.3 mm)
Light Center Length 1.23 inch (31.2 mm)
View Details