GE Lighting Special Purpose Incandescent Lamp 6S6-TRAY-120

Description
S6 TYPE CLEAR FINISH 1.87 INCH OVERALL LENGTH 1.37 INCH LIGHT CENTER LENGTH APPLIANCE, COMMERCIAL, DECORATIVE, HOBBY, INDICATOR, SWIMMING POOL, ZOO APPLICATION 120 V VOLTAGE RATING 240 STANDARD PACKAGE 6 W WATTAGE E12 CANDELABRA SCREW BASE TYPE 1500 LIFE IN HOUR 41 LUMEN INTENSITY C7A FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 0.75 INCH
Datasheet
Description
S6 TYPE CLEAR FINISH 1.87 INCH OVERALL LENGTH 1.37 INCH LIGHT CENTER LENGTH APPLIANCE, COMMERCIAL, DECORATIVE, HOBBY, INDICATOR, SWIMMING POOL, ZOO APPLICATION 120 V VOLTAGE RATING 240 STANDARD PACKAGE 6 W WATTAGE E12 CANDELABRA SCREW BASE TYPE 1500 LIFE IN HOUR 41 LUMEN INTENSITY C7A FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 0.75 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Incandescent Lamp - 6S6-TRAY-120 - GE Lighting
Cleveland, OH, USA
Special Purpose Incandescent Lamp
6S6-TRAY-120
Special Purpose Incandescent Lamp 6S6-TRAY-120
S6 TYPE CLEAR FINISH 1.87 INCH OVERALL LENGTH 1.37 INCH LIGHT CENTER LENGTH APPLIANCE, COMMERCIAL, DECORATIVE, HOBBY, INDICATOR, SWIMMING POOL, ZOO APPLICATION 120 V VOLTAGE RATING 240 STANDARD PACKAGE 6 W WATTAGE E12 CANDELABRA SCREW BASE TYPE 1500 LIFE IN HOUR 41 LUMEN INTENSITY C7A FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 0.75 INCH
  • S6 TYPE
  • CLEAR FINISH
  • 1.87 INCH OVERALL LENGTH
  • 1.37 INCH LIGHT CENTER LENGTH
  • APPLIANCE, COMMERCIAL, DECORATIVE, HOBBY, INDICATOR, SWIMMING POOL, ZOO APPLICATION
  • 120 V VOLTAGE RATING
  • 240 STANDARD PACKAGE
  • 6 W WATTAGE
  • E12 CANDELABRA SCREW BASE TYPE
  • 1500 LIFE IN HOUR
  • 41 LUMEN INTENSITY
  • C7A FILAMENT TYPE
  • BULB MATERIAL SOFT GLASS
  • BULB DIAMETER 0.75 INCH
Supplier's Site Datasheet
Incandescent Lamp - 45000932 - Radwell International
Willingboro, NJ, United States
Incandescent Lamp
45000932
Incandescent Lamp 45000932
LAMP INCANDESCENT INDICATOR CLEAR 120V 6W. FREE 2 YEAR RADWELL WARRANTY

LAMP INCANDESCENT INDICATOR CLEAR 120V 6W. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  GE Lighting Radwell International
Product Category Incandescent Lamps Incandescent Lamps
Product Number 6S6-TRAY-120 45000932
Product Name Special Purpose Incandescent Lamp Incandescent Lamp
Base Type Candelabra; Screw Terminals
Unlock Full Specs
to access all available technical data