6S6-CARD2-120 -- SPECIAL PURPOSE INCANDESCENT LAMP
GE LightingSpecial Purpose Incandescent Lamp6S6-CARD2-120
Description
S6 TYPE
CLEAR FINISH
1.87 INCH OVERALL LENGTH
1.87 OVERALL LENGTH IN INCH
1.37 INCH LIGHT CENTER LENGTH
INDICATOR APPLICATION
120 V VOLTAGE RATING
240 STANDARD PACKAGE
6 W WATTAGE
E12 CANDELABRA SCREW BASE TYPE
1500 LIFE IN HOUR
41 LUMEN (INITIAL) INTENSITY
C7A FILAMENT TYPE
BULB DIAMETER 0.75 INCH
BULB MATERIAL SOFT GLASS
GE Lighting
Done
Datasheet
Description
S6 TYPE
CLEAR FINISH
1.87 INCH OVERALL LENGTH
1.87 OVERALL LENGTH IN INCH
1.37 INCH LIGHT CENTER LENGTH
INDICATOR APPLICATION
120 V VOLTAGE RATING
240 STANDARD PACKAGE
6 W WATTAGE
E12 CANDELABRA SCREW BASE TYPE
1500 LIFE IN HOUR
41 LUMEN (INITIAL) INTENSITY
C7A FILAMENT TYPE
BULB DIAMETER 0.75 INCH
BULB MATERIAL SOFT GLASS
S6 TYPE
CLEAR FINISH
1.87 INCH OVERALL LENGTH
1.87 OVERALL LENGTH IN INCH
1.37 INCH LIGHT CENTER LENGTH
INDICATOR APPLICATION
120 V VOLTAGE RATING
240 STANDARD PACKAGE
6 W WATTAGE
E12 CANDELABRA SCREW BASE TYPE
1500 LIFE IN HOUR
41 LUMEN (INITIAL) INTENSITY
C7A FILAMENT TYPE
BULB DIAMETER 0.75 INCH
BULB MATERIAL SOFT GLASS