GE LightingSpecial Purpose Incandescent Lamp6S6/3-120
Description
S6 TYPE
CLEAR FINISH
1.87 INCH OVERALL LENGTH
1.37 INCH LIGHT CENTER LENGTH
APPLIANCE, COMMERCIAL, DECORATIVE, HOBBY, INDICATOR, SWIMMING POOL, ZOO APPLICATION
120 V VOLTAGE RATING
240 STANDARD PACKAGE
6 W WATTAGE
E12 CANDELABRA SCREW BASE TYPE
5000 LIFE IN HOUR
23 LUMEN INTENSITY
C7A FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 0.75 INCH
GE Lighting
Done
Datasheet
Description
S6 TYPE
CLEAR FINISH
1.87 INCH OVERALL LENGTH
1.37 INCH LIGHT CENTER LENGTH
APPLIANCE, COMMERCIAL, DECORATIVE, HOBBY, INDICATOR, SWIMMING POOL, ZOO APPLICATION
120 V VOLTAGE RATING
240 STANDARD PACKAGE
6 W WATTAGE
E12 CANDELABRA SCREW BASE TYPE
5000 LIFE IN HOUR
23 LUMEN INTENSITY
C7A FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 0.75 INCH
S6 TYPE
CLEAR FINISH
1.87 INCH OVERALL LENGTH
1.37 INCH LIGHT CENTER LENGTH
APPLIANCE, COMMERCIAL, DECORATIVE, HOBBY, INDICATOR, SWIMMING POOL, ZOO APPLICATION
120 V VOLTAGE RATING
240 STANDARD PACKAGE
6 W WATTAGE
E12 CANDELABRA SCREW BASE TYPE
5000 LIFE IN HOUR
23 LUMEN INTENSITY
C7A FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 0.75 INCH
S6 TYPE
CLEAR FINISH
1.87 INCH OVERALL LENGTH
1.37 INCH LIGHT CENTER LENGTH
APPLIANCE, COMMERCIAL, DECORATIVE, HOBBY, INDICATOR, SWIMMING POOL, ZOO APPLICATION