GE LightingSpecial Purpose Incandescent Lamp6S6-24PK-30
Description
S6 TYPE
CLEAR FINISH
1.87 INCH OVERALL LENGTH
1.37 INCH LIGHT CENTER LENGTH
TRAIN APPLICATION
30 V VOLTAGE RATING
24 STANDARD PACKAGE
6 W WATTAGE
E12 CANDELABRA SCREW BASE TYPE
1500 LIFE IN HOUR
50 LUMEN INTENSITY
C2V FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 0.75 INCH
GE Lighting
Done
Datasheet
Description
S6 TYPE
CLEAR FINISH
1.87 INCH OVERALL LENGTH
1.37 INCH LIGHT CENTER LENGTH
TRAIN APPLICATION
30 V VOLTAGE RATING
24 STANDARD PACKAGE
6 W WATTAGE
E12 CANDELABRA SCREW BASE TYPE
1500 LIFE IN HOUR
50 LUMEN INTENSITY
C2V FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 0.75 INCH
S6 TYPE
CLEAR FINISH
1.87 INCH OVERALL LENGTH
1.37 INCH LIGHT CENTER LENGTH
TRAIN APPLICATION
30 V VOLTAGE RATING
24 STANDARD PACKAGE
6 W WATTAGE
E12 CANDELABRA SCREW BASE TYPE
1500 LIFE IN HOUR
50 LUMEN INTENSITY
C2V FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 0.75 INCH