GE Lighting Special Purpose Incandescent Lamp 6S6-24

Description
S6 TYPE CLEAR FINISH 1.87 INCH OVERALL LENGTH 1.37 INCH LIGHT CENTER LENGTH APPLIANCE, COMMERCIAL, DECORATIVE, HOBBY, INDICATOR, SWIMMING POOL, ZOO APPLICATION 24 V VOLTAGE RATING 240 STANDARD PACKAGE 6 W WATTAGE E12 CANDELABRA SCREW BASE TYPE 1500 LIFE IN HOUR 50 LUMEN INTENSITY C2V FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 0.75 INCH
Datasheet
Description
S6 TYPE CLEAR FINISH 1.87 INCH OVERALL LENGTH 1.37 INCH LIGHT CENTER LENGTH APPLIANCE, COMMERCIAL, DECORATIVE, HOBBY, INDICATOR, SWIMMING POOL, ZOO APPLICATION 24 V VOLTAGE RATING 240 STANDARD PACKAGE 6 W WATTAGE E12 CANDELABRA SCREW BASE TYPE 1500 LIFE IN HOUR 50 LUMEN INTENSITY C2V FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 0.75 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Incandescent Lamp - 6S6-24 - GE Lighting
Cleveland, OH, USA
Special Purpose Incandescent Lamp
6S6-24
Special Purpose Incandescent Lamp 6S6-24
S6 TYPE CLEAR FINISH 1.87 INCH OVERALL LENGTH 1.37 INCH LIGHT CENTER LENGTH APPLIANCE, COMMERCIAL, DECORATIVE, HOBBY, INDICATOR, SWIMMING POOL, ZOO APPLICATION 24 V VOLTAGE RATING 240 STANDARD PACKAGE 6 W WATTAGE E12 CANDELABRA SCREW BASE TYPE 1500 LIFE IN HOUR 50 LUMEN INTENSITY C2V FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 0.75 INCH
  • S6 TYPE
  • CLEAR FINISH
  • 1.87 INCH OVERALL LENGTH
  • 1.37 INCH LIGHT CENTER LENGTH
  • APPLIANCE, COMMERCIAL, DECORATIVE, HOBBY, INDICATOR, SWIMMING POOL, ZOO APPLICATION
  • 24 V VOLTAGE RATING
  • 240 STANDARD PACKAGE
  • 6 W WATTAGE
  • E12 CANDELABRA SCREW BASE TYPE
  • 1500 LIFE IN HOUR
  • 50 LUMEN INTENSITY
  • C2V FILAMENT TYPE
  • BULB MATERIAL SOFT GLASS
  • BULB DIAMETER 0.75 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 6S6-24
Product Name Special Purpose Incandescent Lamp
Base Type Candelabra; Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 32820660 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Standard Incandescent Lamp - 25A/CL/2PK-130V-130 - GE Lighting
Specs
Base Type Medium; Screw Terminals
Filament Type CC-6
Lamp Power 25 watts
View Details
Coated Incandescent Lamp - 75WB - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 75 watts
Rated Average Life 5000 hours
View Details
75A19/CLEAR - 10K SUPERIOR LIFE® - 81544 - Premium Quality Lighting
Specs
Base Type Medium
Lamp Power 75 watts
Mean Lumens 700 lm (55.75 cp)
View Details