GE Lighting Special Purpose Incandescent Lamp 6S6-155

Description
S6 TYPE CLEAR FINISH 1.87 INCH OVERALL LENGTH 1.37 INCH LIGHT CENTER LENGTH APPLIANCE, COMMERCIAL, DECORATIVE, HOBBY, INDICATOR, SWIMMING POOL, ZOO APPLICATION 155 V VOLTAGE RATING 240 STANDARD PACKAGE 6 W WATTAGE E12 CANDELABRA SCREW BASE TYPE 1500 LIFE IN HOUR 38 LUMEN INTENSITY C7A FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 0.75 INCH
Datasheet
Description
S6 TYPE CLEAR FINISH 1.87 INCH OVERALL LENGTH 1.37 INCH LIGHT CENTER LENGTH APPLIANCE, COMMERCIAL, DECORATIVE, HOBBY, INDICATOR, SWIMMING POOL, ZOO APPLICATION 155 V VOLTAGE RATING 240 STANDARD PACKAGE 6 W WATTAGE E12 CANDELABRA SCREW BASE TYPE 1500 LIFE IN HOUR 38 LUMEN INTENSITY C7A FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 0.75 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Incandescent Lamp - 6S6-155 - GE Lighting
Cleveland, OH, USA
Special Purpose Incandescent Lamp
6S6-155
Special Purpose Incandescent Lamp 6S6-155
S6 TYPE CLEAR FINISH 1.87 INCH OVERALL LENGTH 1.37 INCH LIGHT CENTER LENGTH APPLIANCE, COMMERCIAL, DECORATIVE, HOBBY, INDICATOR, SWIMMING POOL, ZOO APPLICATION 155 V VOLTAGE RATING 240 STANDARD PACKAGE 6 W WATTAGE E12 CANDELABRA SCREW BASE TYPE 1500 LIFE IN HOUR 38 LUMEN INTENSITY C7A FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 0.75 INCH
  • S6 TYPE
  • CLEAR FINISH
  • 1.87 INCH OVERALL LENGTH
  • 1.37 INCH LIGHT CENTER LENGTH
  • APPLIANCE, COMMERCIAL, DECORATIVE, HOBBY, INDICATOR, SWIMMING POOL, ZOO APPLICATION
  • 155 V VOLTAGE RATING
  • 240 STANDARD PACKAGE
  • 6 W WATTAGE
  • E12 CANDELABRA SCREW BASE TYPE
  • 1500 LIFE IN HOUR
  • 38 LUMEN INTENSITY
  • C7A FILAMENT TYPE
  • BULB MATERIAL SOFT GLASS
  • BULB DIAMETER 0.75 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 6S6-155
Product Name Special Purpose Incandescent Lamp
Base Type Candelabra; Screw Terminals
Unlock Full Specs
to access all available technical data