GE Lighting Miniature Incandescent Lamp 6839BPE-28

Description
0.35 INCH OVERALL LENGTH AIRCRAFT APPLICATION 1000 STANDARD PACKAGE M23 2 PIN BASE TYPE T1 SHAPE DESIGNATION 0.15 CD (SPHERICAL) INTENSITY CC2F FILAMENT TYPE 0.024 AMPERE Design Current 28 V Design Voltage 16000 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND PACKAGING TYPE BULK
Datasheet
Description
0.35 INCH OVERALL LENGTH AIRCRAFT APPLICATION 1000 STANDARD PACKAGE M23 2 PIN BASE TYPE T1 SHAPE DESIGNATION 0.15 CD (SPHERICAL) INTENSITY CC2F FILAMENT TYPE 0.024 AMPERE Design Current 28 V Design Voltage 16000 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND PACKAGING TYPE BULK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 6839BPE-28 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
6839BPE-28
Miniature Incandescent Lamp 6839BPE-28
0.35 INCH OVERALL LENGTH AIRCRAFT APPLICATION 1000 STANDARD PACKAGE M23 2 PIN BASE TYPE T1 SHAPE DESIGNATION 0.15 CD (SPHERICAL) INTENSITY CC2F FILAMENT TYPE 0.024 AMPERE Design Current 28 V Design Voltage 16000 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND PACKAGING TYPE BULK
  • 0.35 INCH OVERALL LENGTH
  • AIRCRAFT APPLICATION
  • 1000 STANDARD PACKAGE
  • M23 2 PIN BASE TYPE
  • T1 SHAPE DESIGNATION
  • 0.15 CD (SPHERICAL) INTENSITY
  • CC2F FILAMENT TYPE
  • 0.024 AMPERE Design Current
  • 28 V Design Voltage
  • 16000 LIFE 1 IN HOUR
  • NIGHTHAWK[T] BRAND
  • PACKAGING TYPE BULK
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 6839BPE-28
Product Name Miniature Incandescent Lamp
Base Type M23 2 PIN
Unlock Full Specs
to access all available technical data