GE Lighting Miniature Incandescent Lamp 6839-28

Description
0.36 INCH OVERALL LENGTH AIRCRAFT APPLICATION 1000 STANDARD PACKAGE SUB MIDGET FLANGED BASE TYPE T1 SHAPE DESIGNATION 0.15 CD (SPHERICAL) INTENSITY CC2F FILAMENT TYPE 0.024 AMPERE Design Current 28 V Design Voltage 16000 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND PACKAGING TYPE BULK
Datasheet
Description
0.36 INCH OVERALL LENGTH AIRCRAFT APPLICATION 1000 STANDARD PACKAGE SUB MIDGET FLANGED BASE TYPE T1 SHAPE DESIGNATION 0.15 CD (SPHERICAL) INTENSITY CC2F FILAMENT TYPE 0.024 AMPERE Design Current 28 V Design Voltage 16000 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND PACKAGING TYPE BULK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 6839-28 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
6839-28
Miniature Incandescent Lamp 6839-28
0.36 INCH OVERALL LENGTH AIRCRAFT APPLICATION 1000 STANDARD PACKAGE SUB MIDGET FLANGED BASE TYPE T1 SHAPE DESIGNATION 0.15 CD (SPHERICAL) INTENSITY CC2F FILAMENT TYPE 0.024 AMPERE Design Current 28 V Design Voltage 16000 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND PACKAGING TYPE BULK
  • 0.36 INCH OVERALL LENGTH
  • AIRCRAFT APPLICATION
  • 1000 STANDARD PACKAGE
  • SUB MIDGET FLANGED BASE TYPE
  • T1 SHAPE DESIGNATION
  • 0.15 CD (SPHERICAL) INTENSITY
  • CC2F FILAMENT TYPE
  • 0.024 AMPERE Design Current
  • 28 V Design Voltage
  • 16000 LIFE 1 IN HOUR
  • NIGHTHAWK[T] BRAND
  • PACKAGING TYPE BULK
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 6839-28
Product Name Miniature Incandescent Lamp
Base Type SUB MIDGET FLANGED
Unlock Full Specs
to access all available technical data