GE Lighting Miniature Incandescent Lamp 6832-5

Description
0.14 INCH OVERALL LENGTH AIRCRAFT APPLICATION 1000 STANDARD PACKAGE SHORT WIRE TERMINAL BASE TYPE T1 SHAPE DESIGNATION 0.05 CD (SPHERICAL) INTENSITY C2R FILAMENT TYPE 0.06 AMPERE Design Current 5 V Design Voltage 100000 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND PACKAGING TYPE BULK
Datasheet
Description
0.14 INCH OVERALL LENGTH AIRCRAFT APPLICATION 1000 STANDARD PACKAGE SHORT WIRE TERMINAL BASE TYPE T1 SHAPE DESIGNATION 0.05 CD (SPHERICAL) INTENSITY C2R FILAMENT TYPE 0.06 AMPERE Design Current 5 V Design Voltage 100000 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND PACKAGING TYPE BULK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 6832-5 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
6832-5
Miniature Incandescent Lamp 6832-5
0.14 INCH OVERALL LENGTH AIRCRAFT APPLICATION 1000 STANDARD PACKAGE SHORT WIRE TERMINAL BASE TYPE T1 SHAPE DESIGNATION 0.05 CD (SPHERICAL) INTENSITY C2R FILAMENT TYPE 0.06 AMPERE Design Current 5 V Design Voltage 100000 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND PACKAGING TYPE BULK
  • 0.14 INCH OVERALL LENGTH
  • AIRCRAFT APPLICATION
  • 1000 STANDARD PACKAGE
  • SHORT WIRE TERMINAL BASE TYPE
  • T1 SHAPE DESIGNATION
  • 0.05 CD (SPHERICAL) INTENSITY
  • C2R FILAMENT TYPE
  • 0.06 AMPERE Design Current
  • 5 V Design Voltage
  • 100000 LIFE 1 IN HOUR
  • NIGHTHAWK[T] BRAND
  • PACKAGING TYPE BULK
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 6832-5
Product Name Miniature Incandescent Lamp
Base Type SHORT WIRE TERMINAL
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 956585 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
150/A21/FROST -  - Interlectric Corporation
Interlectric Corporation
Specs
Base Type Medium
Filament Type A21
Lamp Power 150 watts
View Details
Coated Incandescent Lamp - 75WB - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 75 watts
Rated Average Life 5000 hours
View Details
Miniature Incandescent Lamp - 300BLV035 - Generation Brands
Specs
Base Type 2-Pin
View Details