GE LightingMiniature Incandescent Lamp68-13.5 25692
Description
1.44 INCH OVERALL LENGTH
AUTO, MARINE APPLICATION
50 STANDARD PACKAGE
BA15D DOUBLE CONTACT BAYONET BASE TYPE
G6 SHAPE DESIGNATION
4 CD (SPHERICAL), 50 LUMEN (INITIAL) INTENSITY
C2R FILAMENT TYPE
0.59 AMPERE Design Current
13.5 V Design Voltage
8 W Design Wattage
5000 LIFE 1 IN HOUR
BULB DIAMETER 0.75 INCH
LIGHT CENTER LENGTH 0.81 INCH
GE Lighting
Done
Datasheet
Description
1.44 INCH OVERALL LENGTH
AUTO, MARINE APPLICATION
50 STANDARD PACKAGE
BA15D DOUBLE CONTACT BAYONET BASE TYPE
G6 SHAPE DESIGNATION
4 CD (SPHERICAL), 50 LUMEN (INITIAL) INTENSITY
C2R FILAMENT TYPE
0.59 AMPERE Design Current
13.5 V Design Voltage
8 W Design Wattage
5000 LIFE 1 IN HOUR
BULB DIAMETER 0.75 INCH
LIGHT CENTER LENGTH 0.81 INCH
1.44 INCH OVERALL LENGTH
AUTO, MARINE APPLICATION
50 STANDARD PACKAGE
BA15D DOUBLE CONTACT BAYONET BASE TYPE
G6 SHAPE DESIGNATION
4 CD (SPHERICAL), 50 LUMEN (INITIAL) INTENSITY
C2R FILAMENT TYPE
0.59 AMPERE Design Current
13.5 V Design Voltage
8 W Design Wattage
5000 LIFE 1 IN HOUR
BULB DIAMETER 0.75 INCH
LIGHT CENTER LENGTH 0.81 INCH
1.44 INCH OVERALL LENGTH
AUTO, MARINE APPLICATION
50 STANDARD PACKAGE
BA15D DOUBLE CONTACT BAYONET BASE TYPE
G6 SHAPE DESIGNATION
4 CD (SPHERICAL), 50 LUMEN (INITIAL) INTENSITY
C2R FILAMENT TYPE
0.59 AMPERE Design Current
13.5 V Design Voltage
8 W Design Wattage
5000 LIFE 1 IN HOUR
BULB DIAMETER 0.75 INCH
LIGHT CENTER LENGTH 0.81 INCH
Supplier's Site
Datasheet
Technical Specifications
GE Lighting
Product Category
Incandescent Lamps
Product Number
68-13.5 25692
Product Name
Miniature Incandescent Lamp
Base Type
Double Contact Bayonet
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems