GE LightingStandard Incandescent Lamp65R40/FL/LL-120
Description
REFLECTOR TYPE
SOFT WHITE COLOR
6.56 INCH OVERALL LENGTH
INDOOR FLOODLIGHT APPLICATION
120 V VOLTAGE RATING
30 STANDARD PACKAGE
65 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
2500 LIFE IN HOUR
BR40 SHAPE DESIGNATION
480 LUMEN INTENSITY
CC6 FILAMENT TYPE
BULB DIAMETER 5 INCH
COLOR TEMPERATURE 2600 K
GE Lighting
Done
Datasheet
Description
REFLECTOR TYPE
SOFT WHITE COLOR
6.56 INCH OVERALL LENGTH
INDOOR FLOODLIGHT APPLICATION
120 V VOLTAGE RATING
30 STANDARD PACKAGE
65 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
2500 LIFE IN HOUR
BR40 SHAPE DESIGNATION
480 LUMEN INTENSITY
CC6 FILAMENT TYPE
BULB DIAMETER 5 INCH
COLOR TEMPERATURE 2600 K
REFLECTOR TYPE
SOFT WHITE COLOR
6.56 INCH OVERALL LENGTH
INDOOR FLOODLIGHT APPLICATION
120 V VOLTAGE RATING
30 STANDARD PACKAGE
65 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
2500 LIFE IN HOUR
BR40 SHAPE DESIGNATION
480 LUMEN INTENSITY
CC6 FILAMENT TYPE
BULB DIAMETER 5 INCH
COLOR TEMPERATURE 2600 K