REFLECTOR TYPE
INSIDE FROST COLOR
6.56 INCH OVERALL LENGTH
130 V VOLTAGE RATING
30 STANDARD PACKAGE
65 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
2000 LIFE IN HOUR
BR40 SHAPE DESIGNATION
475 LUMEN INTENSITY
CC6 FILAMENT TYPE
WATT-MISER[R] BRAND
BULB DIAMETER 5 INCH
COLOR TEMPERATURE 2600 K
GE Lighting
Done
Datasheet
Description
REFLECTOR TYPE
INSIDE FROST COLOR
6.56 INCH OVERALL LENGTH
130 V VOLTAGE RATING
30 STANDARD PACKAGE
65 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
2000 LIFE IN HOUR
BR40 SHAPE DESIGNATION
475 LUMEN INTENSITY
CC6 FILAMENT TYPE
WATT-MISER[R] BRAND
BULB DIAMETER 5 INCH
COLOR TEMPERATURE 2600 K
REFLECTOR TYPE
INSIDE FROST COLOR
6.56 INCH OVERALL LENGTH
130 V VOLTAGE RATING
30 STANDARD PACKAGE
65 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
2000 LIFE IN HOUR
BR40 SHAPE DESIGNATION
475 LUMEN INTENSITY
CC6 FILAMENT TYPE
WATT-MISER[R] BRAND
BULB DIAMETER 5 INCH
COLOR TEMPERATURE 2600 K