GE LightingStandard Incandescent Lamp65PAR/3FL/MINE-120
Description
4.3 INCH OVERALL LENGTH
FLOODLIGHT APPLICATION
120 V VOLTAGE RATING
12 STANDARD PACKAGE
65 W WATTAGE
MEDIUM SIDE PRONG BASE TYPE
2000 LIFE IN HOUR
PAR38 SHAPE DESIGNATION
675 LUMEN INTENSITY
CC6 FILAMENT TYPE
BULB DIAMETER 2.375 INCH
COLOR TEMPERATURE 2675 K
GE Lighting
Done
Datasheet
Description
4.3 INCH OVERALL LENGTH
FLOODLIGHT APPLICATION
120 V VOLTAGE RATING
12 STANDARD PACKAGE
65 W WATTAGE
MEDIUM SIDE PRONG BASE TYPE
2000 LIFE IN HOUR
PAR38 SHAPE DESIGNATION
675 LUMEN INTENSITY
CC6 FILAMENT TYPE
BULB DIAMETER 2.375 INCH
COLOR TEMPERATURE 2675 K
4.3 INCH OVERALL LENGTH
FLOODLIGHT APPLICATION
120 V VOLTAGE RATING
12 STANDARD PACKAGE
65 W WATTAGE
MEDIUM SIDE PRONG BASE TYPE
2000 LIFE IN HOUR
PAR38 SHAPE DESIGNATION
675 LUMEN INTENSITY
CC6 FILAMENT TYPE
BULB DIAMETER 2.375 INCH
COLOR TEMPERATURE 2675 K