GE LightingStandard Incandescent Lamp65BR30/PROLINE-130
Description
REFLECTOR TYPE
FROST COLOR
FLOODLIGHT APPLICATION
130 V VOLTAGE RATING
6 STANDARD PACKAGE
65 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
2000 LIFE IN HOUR
BR30 SHAPE DESIGNATION
550 LUMEN INTENSITY
PROLINE[TM] BRAND
GE Lighting
Done
Datasheet
Description
REFLECTOR TYPE
FROST COLOR
FLOODLIGHT APPLICATION
130 V VOLTAGE RATING
6 STANDARD PACKAGE
65 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
2000 LIFE IN HOUR
BR30 SHAPE DESIGNATION
550 LUMEN INTENSITY
PROLINE[TM] BRAND
REFLECTOR TYPE
FROST COLOR
FLOODLIGHT APPLICATION
130 V VOLTAGE RATING
6 STANDARD PACKAGE
65 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
2000 LIFE IN HOUR
BR30 SHAPE DESIGNATION
550 LUMEN INTENSITY
PROLINE[TM] BRAND