GE LightingHalogen Reflector Lamp65BR30/H/RVL-TP-120
Description
5.37 OVERALL LENGTH
120 V VOLTAGE RATING
6 STANDARD PACKAGE
65 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
3000 LIFE IN HOUR
BR30 SHAPE DESIGNATION
485 LUMEN INTENSITY
2750
CC8 FILAMENT TYPE
GE Lighting
Done
Datasheet
Description
5.37 OVERALL LENGTH
120 V VOLTAGE RATING
6 STANDARD PACKAGE
65 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
3000 LIFE IN HOUR
BR30 SHAPE DESIGNATION
485 LUMEN INTENSITY
2750
CC8 FILAMENT TYPE
5.37 OVERALL LENGTH
120 V VOLTAGE RATING
6 STANDARD PACKAGE
65 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
3000 LIFE IN HOUR
BR30 SHAPE DESIGNATION
485 LUMEN INTENSITY
2750
CC8 FILAMENT TYPE