1.06 INCH OVERALL LENGTH
INDICATOR APPLICATION
50 PER CASE STANDARD PACKAGE
W2.1 X 9.5D WEDGE BASE TYPE
T3.25 SHAPE DESIGNATION
0.3 CD (SPHERICAL) INTENSITY
C2F FILAMENT TYPE
0.08 AMPERE Design Current
14 V Design Voltage
15000 LIFE 1 IN HOUR
GE Lighting
Done
Datasheet
Description
1.06 INCH OVERALL LENGTH
INDICATOR APPLICATION
50 PER CASE STANDARD PACKAGE
W2.1 X 9.5D WEDGE BASE TYPE
T3.25 SHAPE DESIGNATION
0.3 CD (SPHERICAL) INTENSITY
C2F FILAMENT TYPE
0.08 AMPERE Design Current
14 V Design Voltage
15000 LIFE 1 IN HOUR
1.06 INCH OVERALL LENGTH
INDICATOR APPLICATION
50 PER CASE STANDARD PACKAGE
W2.1 X 9.5D WEDGE BASE TYPE
T3.25 SHAPE DESIGNATION
0.3 CD (SPHERICAL) INTENSITY
C2F FILAMENT TYPE
0.08 AMPERE Design Current
14 V Design Voltage
15000 LIFE 1 IN HOUR