GE Lighting Miniature Incandescent Lamp 631/BP2-14

Description
1.44 INCH OVERALL LENGTH AUTO APPLICATION 48 STANDARD PACKAGE BA15S SINGLE CONTACT BAYONET BASE TYPE G6 SHAPE DESIGNATION 6 CD (SPHERICAL), 75 LUMEN (INITIAL) INTENSITY 2C2R FILAMENT TYPE 0.63 AMPERE Design Current 14 V Design Voltage 9 W Design Wattage 1000 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.75 INCH LIGHT CENTER LENGTH 0.75 INCH PACKAGING TYPE BLISTER PACK
Datasheet
Description
1.44 INCH OVERALL LENGTH AUTO APPLICATION 48 STANDARD PACKAGE BA15S SINGLE CONTACT BAYONET BASE TYPE G6 SHAPE DESIGNATION 6 CD (SPHERICAL), 75 LUMEN (INITIAL) INTENSITY 2C2R FILAMENT TYPE 0.63 AMPERE Design Current 14 V Design Voltage 9 W Design Wattage 1000 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.75 INCH LIGHT CENTER LENGTH 0.75 INCH PACKAGING TYPE BLISTER PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 631/BP2-14 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
631/BP2-14
Miniature Incandescent Lamp 631/BP2-14
1.44 INCH OVERALL LENGTH AUTO APPLICATION 48 STANDARD PACKAGE BA15S SINGLE CONTACT BAYONET BASE TYPE G6 SHAPE DESIGNATION 6 CD (SPHERICAL), 75 LUMEN (INITIAL) INTENSITY 2C2R FILAMENT TYPE 0.63 AMPERE Design Current 14 V Design Voltage 9 W Design Wattage 1000 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.75 INCH LIGHT CENTER LENGTH 0.75 INCH PACKAGING TYPE BLISTER PACK
  • 1.44 INCH OVERALL LENGTH
  • AUTO APPLICATION
  • 48 STANDARD PACKAGE
  • BA15S SINGLE CONTACT BAYONET BASE TYPE
  • G6 SHAPE DESIGNATION
  • 6 CD (SPHERICAL), 75 LUMEN (INITIAL) INTENSITY
  • 2C2R FILAMENT TYPE
  • 0.63 AMPERE Design Current
  • 14 V Design Voltage
  • 9 W Design Wattage
  • 1000 LIFE 1 IN HOUR
  • NIGHTHAWK[T] BRAND
  • BULB DIAMETER 0.75 INCH
  • LIGHT CENTER LENGTH 0.75 INCH
  • PACKAGING TYPE BLISTER PACK
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 631/BP2-14
Product Name Miniature Incandescent Lamp
Base Type Single Contact Bayonet Candelabra
Unlock Full Specs
to access all available technical data