GE Lighting Miniature Incandescent Lamp 631-14 26570

Description
1.44 INCH OVERALL LENGTH AUTO APPLICATION 50 STANDARD PACKAGE BA15S SINGLE CONTACT BAYONET BASE TYPE G6 SHAPE DESIGNATION 6 CD (SPHERICAL), 75 LUMEN (INITIAL) INTENSITY 2C2R FILAMENT TYPE 0.63 AMPERE Design Current 14 V Design Voltage 9 W Design Wattage 1000 LIFE 1 IN HOUR BULB DIAMETER 0.75 INCH LIGHT CENTER LENGTH 0.75 INCH
Datasheet
Description
1.44 INCH OVERALL LENGTH AUTO APPLICATION 50 STANDARD PACKAGE BA15S SINGLE CONTACT BAYONET BASE TYPE G6 SHAPE DESIGNATION 6 CD (SPHERICAL), 75 LUMEN (INITIAL) INTENSITY 2C2R FILAMENT TYPE 0.63 AMPERE Design Current 14 V Design Voltage 9 W Design Wattage 1000 LIFE 1 IN HOUR BULB DIAMETER 0.75 INCH LIGHT CENTER LENGTH 0.75 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 631-14 26570 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
631-14 26570
Miniature Incandescent Lamp 631-14 26570
1.44 INCH OVERALL LENGTH AUTO APPLICATION 50 STANDARD PACKAGE BA15S SINGLE CONTACT BAYONET BASE TYPE G6 SHAPE DESIGNATION 6 CD (SPHERICAL), 75 LUMEN (INITIAL) INTENSITY 2C2R FILAMENT TYPE 0.63 AMPERE Design Current 14 V Design Voltage 9 W Design Wattage 1000 LIFE 1 IN HOUR BULB DIAMETER 0.75 INCH LIGHT CENTER LENGTH 0.75 INCH
  • 1.44 INCH OVERALL LENGTH
  • AUTO APPLICATION
  • 50 STANDARD PACKAGE
  • BA15S SINGLE CONTACT BAYONET BASE TYPE
  • G6 SHAPE DESIGNATION
  • 6 CD (SPHERICAL), 75 LUMEN (INITIAL) INTENSITY
  • 2C2R FILAMENT TYPE
  • 0.63 AMPERE Design Current
  • 14 V Design Voltage
  • 9 W Design Wattage
  • 1000 LIFE 1 IN HOUR
  • BULB DIAMETER 0.75 INCH
  • LIGHT CENTER LENGTH 0.75 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 631-14 26570
Product Name Miniature Incandescent Lamp
Base Type Single Contact Bayonet Candelabra
Unlock Full Specs
to access all available technical data