GE Lighting Miniature Incandescent Lamp 63/BP2-7

Description
1.44 INCH OVERALL LENGTH COIN MACHINE, TAIL APPLICATION 48 STANDARD PACKAGE BA15S SINGLE CONTACT BAYONET BASE TYPE G6 SHAPE DESIGNATION 3 CD (SPHERICAL), 38 LUMEN (INITIAL) INTENSITY C2R FILAMENT TYPE 0.63 AMPERE Design Current 7 V Design Voltage 4 W Design Wattage 1000 LIFE 1 IN HOUR BULB MATERIAL LEAD GLASS BULB DIAMETER 0.75 INCH LIGHT CENTER LENGTH 0.75 INCH PACKAGING TYPE BLISTER PACK
Datasheet
Description
1.44 INCH OVERALL LENGTH COIN MACHINE, TAIL APPLICATION 48 STANDARD PACKAGE BA15S SINGLE CONTACT BAYONET BASE TYPE G6 SHAPE DESIGNATION 3 CD (SPHERICAL), 38 LUMEN (INITIAL) INTENSITY C2R FILAMENT TYPE 0.63 AMPERE Design Current 7 V Design Voltage 4 W Design Wattage 1000 LIFE 1 IN HOUR BULB MATERIAL LEAD GLASS BULB DIAMETER 0.75 INCH LIGHT CENTER LENGTH 0.75 INCH PACKAGING TYPE BLISTER PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 63/BP2-7 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
63/BP2-7
Miniature Incandescent Lamp 63/BP2-7
1.44 INCH OVERALL LENGTH COIN MACHINE, TAIL APPLICATION 48 STANDARD PACKAGE BA15S SINGLE CONTACT BAYONET BASE TYPE G6 SHAPE DESIGNATION 3 CD (SPHERICAL), 38 LUMEN (INITIAL) INTENSITY C2R FILAMENT TYPE 0.63 AMPERE Design Current 7 V Design Voltage 4 W Design Wattage 1000 LIFE 1 IN HOUR BULB MATERIAL LEAD GLASS BULB DIAMETER 0.75 INCH LIGHT CENTER LENGTH 0.75 INCH PACKAGING TYPE BLISTER PACK
  • 1.44 INCH OVERALL LENGTH
  • COIN MACHINE, TAIL APPLICATION
  • 48 STANDARD PACKAGE
  • BA15S SINGLE CONTACT BAYONET BASE TYPE
  • G6 SHAPE DESIGNATION
  • 3 CD (SPHERICAL), 38 LUMEN (INITIAL) INTENSITY
  • C2R FILAMENT TYPE
  • 0.63 AMPERE Design Current
  • 7 V Design Voltage
  • 4 W Design Wattage
  • 1000 LIFE 1 IN HOUR
  • BULB MATERIAL LEAD GLASS
  • BULB DIAMETER 0.75 INCH
  • LIGHT CENTER LENGTH 0.75 INCH
  • PACKAGING TYPE BLISTER PACK
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 63/BP2-7
Product Name Miniature Incandescent Lamp
Base Type Single Contact Bayonet Candelabra
Unlock Full Specs
to access all available technical data