GE Digital Energy - Power Sensing Current Transformer 62RBT-500

Description
CURRENT TRANSFORMER 50:5RATIO 600V 1.56IN-DIA. FREE 2 YEAR RADWELL WARRANTY
Description
CURRENT TRANSFORMER 50:5RATIO 600V 1.56IN-DIA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Current Transformer - 25872729 - Radwell International
Willingboro, NJ, United States
Current Transformer
25872729
Current Transformer 25872729
CURRENT TRANSFORMER 50:5RATIO 600V 1.56IN-DIA. FREE 2 YEAR RADWELL WARRANTY

CURRENT TRANSFORMER 50:5RATIO 600V 1.56IN-DIA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Current Transformers
Product Number 25872729
Product Name Current Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Plug-in current transformer - 855-505/400-1001 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 1 % F.S.
View Details
Current Transformers & Shunts - EA3313-000 - TE Connectivity
Specs
Burden 1.25 VA
Secondary Current 5 amps
View Details
Current Transformers - 429775 - RS Components, Ltd.
Specs
Operating Temperature -40 C (-40 F)
Primary Voltage 5 to 12 volts
View Details