1.44 INCH OVERALL LENGTH
INSTRUMENT APPLICATION
50 STANDARD PACKAGE
BA15S SINGLE CONTACT BAYONET BASE TYPE
G6 SHAPE DESIGNATION
6 CD (SPHERICAL), 75 LUMEN (INITIAL) INTENSITY
2C2V FILAMENT TYPE
0.37 AMPERE Design Current
28 V Design Voltage
10 W Design Wattage
1000 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.75 INCH
BULB MATERIAL LEAD GLASS
LIGHT CENTER LENGTH 0.75 INCH
GE Lighting
Done
Datasheet
Description
1.44 INCH OVERALL LENGTH
INSTRUMENT APPLICATION
50 STANDARD PACKAGE
BA15S SINGLE CONTACT BAYONET BASE TYPE
G6 SHAPE DESIGNATION
6 CD (SPHERICAL), 75 LUMEN (INITIAL) INTENSITY
2C2V FILAMENT TYPE
0.37 AMPERE Design Current
28 V Design Voltage
10 W Design Wattage
1000 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.75 INCH
BULB MATERIAL LEAD GLASS
LIGHT CENTER LENGTH 0.75 INCH
1.44 INCH OVERALL LENGTH
INSTRUMENT APPLICATION
50 STANDARD PACKAGE
BA15S SINGLE CONTACT BAYONET BASE TYPE
G6 SHAPE DESIGNATION
6 CD (SPHERICAL), 75 LUMEN (INITIAL) INTENSITY
2C2V FILAMENT TYPE
0.37 AMPERE Design Current
28 V Design Voltage
10 W Design Wattage
1000 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.75 INCH
BULB MATERIAL LEAD GLASS
LIGHT CENTER LENGTH 0.75 INCH
1.44 INCH OVERALL LENGTH
INSTRUMENT APPLICATION
50 STANDARD PACKAGE
BA15S SINGLE CONTACT BAYONET BASE TYPE
G6 SHAPE DESIGNATION
6 CD (SPHERICAL), 75 LUMEN (INITIAL) INTENSITY
2C2V FILAMENT TYPE
0.37 AMPERE Design Current
28 V Design Voltage
10 W Design Wattage
1000 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.75 INCH
BULB MATERIAL LEAD GLASS
LIGHT CENTER LENGTH 0.75 INCH
Supplier's Site
Datasheet
Technical Specifications
GE Lighting
Product Category
Incandescent Lamps
Product Number
623-UNIT-28
Product Name
Miniature Incandescent Lamp
Base Type
Single Contact Bayonet Candelabra
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems