GE LightingSpecial Purpose Incandescent Lamp620PS40P-130
Description
PS40 TYPE
CLEAR FINISH
10.06 INCH OVERALL LENGTH
5.68 INCH LIGHT CENTER LENGTH
AIRPORT EDGE LIGHT, AIRPORT RUNWAY/TAXIWAY, CENTERLINE, CIVIL/MILITARY AIRPORT, TOUCHDOWN ZONE, TURN-OFF APPLICATION
130 V VOLTAGE RATING
24 STANDARD PACKAGE
620 W WATTAGE
P40S MOGUL PREFOCUS BASE TYPE
3000 LIFE IN HOUR
11200 LUMEN INTENSITY
C9 FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 5 INCH
GE Lighting
Done
Datasheet
Description
PS40 TYPE
CLEAR FINISH
10.06 INCH OVERALL LENGTH
5.68 INCH LIGHT CENTER LENGTH
AIRPORT EDGE LIGHT, AIRPORT RUNWAY/TAXIWAY, CENTERLINE, CIVIL/MILITARY AIRPORT, TOUCHDOWN ZONE, TURN-OFF APPLICATION
130 V VOLTAGE RATING
24 STANDARD PACKAGE
620 W WATTAGE
P40S MOGUL PREFOCUS BASE TYPE
3000 LIFE IN HOUR
11200 LUMEN INTENSITY
C9 FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 5 INCH
PS40 TYPE
CLEAR FINISH
10.06 INCH OVERALL LENGTH
5.68 INCH LIGHT CENTER LENGTH
AIRPORT EDGE LIGHT, AIRPORT RUNWAY/TAXIWAY, CENTERLINE, CIVIL/MILITARY AIRPORT, TOUCHDOWN ZONE, TURN-OFF APPLICATION
130 V VOLTAGE RATING
24 STANDARD PACKAGE
620 W WATTAGE
P40S MOGUL PREFOCUS BASE TYPE
3000 LIFE IN HOUR
11200 LUMEN INTENSITY
C9 FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 5 INCH