GE LightingHalogen Reflector Lamp60PARH1100SP10TP-120
Description
5.31 INCH OVERALL LENGTH
FLOODLIGHT APPLICATION
120 V VOLTAGE RATING
6 STANDARD PACKAGE
60 W WATTAGE
E26 MEDIUM SKIRT BASE TYPE
1500 LIFE IN HOUR
PAR38 SHAPE DESIGNATION
1070 LUMEN INTENSITY
2900
CC8 FILAMENT TYPE
10 DEG DISTRIBUTION/BEAM SPREAD
BULB MATERIAL BOROSILICATE GLASS
BULB DIAMETER 4.75 INCH
COLOR RENDERING INDEX 100
GE Lighting
Done
Datasheet
Description
5.31 INCH OVERALL LENGTH
FLOODLIGHT APPLICATION
120 V VOLTAGE RATING
6 STANDARD PACKAGE
60 W WATTAGE
E26 MEDIUM SKIRT BASE TYPE
1500 LIFE IN HOUR
PAR38 SHAPE DESIGNATION
1070 LUMEN INTENSITY
2900
CC8 FILAMENT TYPE
10 DEG DISTRIBUTION/BEAM SPREAD
BULB MATERIAL BOROSILICATE GLASS
BULB DIAMETER 4.75 INCH
COLOR RENDERING INDEX 100
5.31 INCH OVERALL LENGTH
FLOODLIGHT APPLICATION
120 V VOLTAGE RATING
6 STANDARD PACKAGE
60 W WATTAGE
E26 MEDIUM SKIRT BASE TYPE
1500 LIFE IN HOUR
PAR38 SHAPE DESIGNATION
1070 LUMEN INTENSITY
2900
CC8 FILAMENT TYPE
10 DEG DISTRIBUTION/BEAM SPREAD
BULB MATERIAL BOROSILICATE GLASS
BULB DIAMETER 4.75 INCH
COLOR RENDERING INDEX 100