GE Lighting Halogen Reflector Lamp 60PARH1100S10/P2-120

Description
5.31 INCH OVERALL LENGTH FLOODLIGHT APPLICATION 120 V VOLTAGE RATING 3 STANDARD PACKAGE 60 W WATTAGE E26 MEDIUM SKIRT BASE TYPE 1500 LIFE IN HOUR PAR38 SHAPE DESIGNATION 1070 LUMEN INTENSITY 2900 CC8 FILAMENT TYPE 10 DEG DISTRIBUTION/BEAM SPREAD BULB MATERIAL BOROSILICATE GLASS BULB DIAMETER 4.75 INCH COLOR RENDERING INDEX 100
Datasheet
Description
5.31 INCH OVERALL LENGTH FLOODLIGHT APPLICATION 120 V VOLTAGE RATING 3 STANDARD PACKAGE 60 W WATTAGE E26 MEDIUM SKIRT BASE TYPE 1500 LIFE IN HOUR PAR38 SHAPE DESIGNATION 1070 LUMEN INTENSITY 2900 CC8 FILAMENT TYPE 10 DEG DISTRIBUTION/BEAM SPREAD BULB MATERIAL BOROSILICATE GLASS BULB DIAMETER 4.75 INCH COLOR RENDERING INDEX 100
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Halogen Reflector Lamp - 60PARH1100S10/P2-120 - GE Lighting
Cleveland, OH, USA
Halogen Reflector Lamp
60PARH1100S10/P2-120
Halogen Reflector Lamp 60PARH1100S10/P2-120
5.31 INCH OVERALL LENGTH FLOODLIGHT APPLICATION 120 V VOLTAGE RATING 3 STANDARD PACKAGE 60 W WATTAGE E26 MEDIUM SKIRT BASE TYPE 1500 LIFE IN HOUR PAR38 SHAPE DESIGNATION 1070 LUMEN INTENSITY 2900 CC8 FILAMENT TYPE 10 DEG DISTRIBUTION/BEAM SPREAD BULB MATERIAL BOROSILICATE GLASS BULB DIAMETER 4.75 INCH COLOR RENDERING INDEX 100
  • 5.31 INCH OVERALL LENGTH
  • FLOODLIGHT APPLICATION
  • 120 V VOLTAGE RATING
  • 3 STANDARD PACKAGE
  • 60 W WATTAGE
  • E26 MEDIUM SKIRT BASE TYPE
  • 1500 LIFE IN HOUR
  • PAR38 SHAPE DESIGNATION
  • 1070 LUMEN INTENSITY
  • 2900
  • CC8 FILAMENT TYPE
  • 10 DEG DISTRIBUTION/BEAM SPREAD
  • BULB MATERIAL BOROSILICATE GLASS
  • BULB DIAMETER 4.75 INCH
  • COLOR RENDERING INDEX 100
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Halogen Lamps
Product Number 60PARH1100S10/P2-120
Product Name Halogen Reflector Lamp
Base Type Medium; Medium Skirted
Unlock Full Specs
to access all available technical data