GE LightingHalogen Reflector Lamp60PAR/HIR+/FL-TP-120
Description
5.31 INCH OVERALL LENGTH
5.31 OVERALL LENGTH IN INCH
FLOOD APPLICATION
120 V VOLTAGE RATING
12 PER CASE STANDARD PACKAGE
60 W WATTAGE
MEDIUM SKIRT BASE TYPE
4200 LIFE IN HOUR
PAR38 SHAPE DESIGNATION
1260 LUMEN INTENSITY
2800
CC8 FILAMENT TYPE
1260 INTENSITY IN LUMEN
HIR PLUS[T] BRAND
GE Lighting
Done
Description
5.31 INCH OVERALL LENGTH
5.31 OVERALL LENGTH IN INCH
FLOOD APPLICATION
120 V VOLTAGE RATING
12 PER CASE STANDARD PACKAGE
60 W WATTAGE
MEDIUM SKIRT BASE TYPE
4200 LIFE IN HOUR
PAR38 SHAPE DESIGNATION
1260 LUMEN INTENSITY
2800
CC8 FILAMENT TYPE
1260 INTENSITY IN LUMEN
HIR PLUS[T] BRAND
5.31 INCH OVERALL LENGTH
5.31 OVERALL LENGTH IN INCH
FLOOD APPLICATION
120 V VOLTAGE RATING
12 PER CASE STANDARD PACKAGE
60 W WATTAGE
MEDIUM SKIRT BASE TYPE
4200 LIFE IN HOUR
PAR38 SHAPE DESIGNATION
1260 LUMEN INTENSITY
2800
CC8 FILAMENT TYPE
1260 INTENSITY IN LUMEN
HIR PLUS[T] BRAND