GE LightingStandard Incandescent Lamp60GC/W-PQ2/6-120
Description
DECORATIVE TYPE
WHITE COLOR
3 INCH OVERALL LENGTH
120 V VOLTAGE RATING
30 STANDARD PACKAGE
60 W WATTAGE
GLOBE STYLE
E12 CANDELABRA SCREW BASE TYPE
1500 LIFE IN HOUR
G16.5 SHAPE DESIGNATION
530 LUMEN INTENSITY
CC2V FILAMENT TYPE
COLOR TEMPERATURE 2500 K
GE Lighting
Done
Datasheet
Description
DECORATIVE TYPE
WHITE COLOR
3 INCH OVERALL LENGTH
120 V VOLTAGE RATING
30 STANDARD PACKAGE
60 W WATTAGE
GLOBE STYLE
E12 CANDELABRA SCREW BASE TYPE
1500 LIFE IN HOUR
G16.5 SHAPE DESIGNATION
530 LUMEN INTENSITY
CC2V FILAMENT TYPE
COLOR TEMPERATURE 2500 K
DECORATIVE TYPE
WHITE COLOR
3 INCH OVERALL LENGTH
120 V VOLTAGE RATING
30 STANDARD PACKAGE
60 W WATTAGE
GLOBE STYLE
E12 CANDELABRA SCREW BASE TYPE
1500 LIFE IN HOUR
G16.5 SHAPE DESIGNATION
530 LUMEN INTENSITY
CC2V FILAMENT TYPE
COLOR TEMPERATURE 2500 K