GE LightingStandard Incandescent Lamp60GC/CD4-4PK-120
Description
DECORATIVE TYPE
CLEAR COLOR
3 INCH OVERALL LENGTH
3 OVERALL LENGTH IN INCH
120 V VOLTAGE RATING
60 W WATTAGE
GLOBE STYLE
CANDELABRA BASE TYPE
1500 LIFE IN HOUR
G16.5 SHAPE DESIGNATION
CC2V FILAMENT TYPE
GE Lighting
Done
Datasheet
Description
DECORATIVE TYPE
CLEAR COLOR
3 INCH OVERALL LENGTH
3 OVERALL LENGTH IN INCH
120 V VOLTAGE RATING
60 W WATTAGE
GLOBE STYLE
CANDELABRA BASE TYPE
1500 LIFE IN HOUR
G16.5 SHAPE DESIGNATION
CC2V FILAMENT TYPE
DECORATIVE TYPE
CLEAR COLOR
3 INCH OVERALL LENGTH
3 OVERALL LENGTH IN INCH
120 V VOLTAGE RATING
60 W WATTAGE
GLOBE STYLE
CANDELABRA BASE TYPE
1500 LIFE IN HOUR
G16.5 SHAPE DESIGNATION
CC2V FILAMENT TYPE