GE Lighting Standard Incandescent Lamp 60GC-CD2-120

Description
DECORATIVE TYPE CLEAR COLOR 3 INCH OVERALL LENGTH 120 V VOLTAGE RATING 60 STANDARD PACKAGE 60 W WATTAGE GLOBE STYLE E12 CANDELABRA SCREW BASE TYPE 1500 LIFE IN HOUR G16.5 SHAPE DESIGNATION 600 LUMEN INTENSITY CC2V FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 2.063 INCH COLOR TEMPERATURE 2500 K
Datasheet
Description
DECORATIVE TYPE CLEAR COLOR 3 INCH OVERALL LENGTH 120 V VOLTAGE RATING 60 STANDARD PACKAGE 60 W WATTAGE GLOBE STYLE E12 CANDELABRA SCREW BASE TYPE 1500 LIFE IN HOUR G16.5 SHAPE DESIGNATION 600 LUMEN INTENSITY CC2V FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 2.063 INCH COLOR TEMPERATURE 2500 K
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Incandescent Lamp - 60GC-CD2-120 - GE Lighting
Cleveland, OH, USA
Standard Incandescent Lamp
60GC-CD2-120
Standard Incandescent Lamp 60GC-CD2-120
DECORATIVE TYPE CLEAR COLOR 3 INCH OVERALL LENGTH 120 V VOLTAGE RATING 60 STANDARD PACKAGE 60 W WATTAGE GLOBE STYLE E12 CANDELABRA SCREW BASE TYPE 1500 LIFE IN HOUR G16.5 SHAPE DESIGNATION 600 LUMEN INTENSITY CC2V FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 2.063 INCH COLOR TEMPERATURE 2500 K
  • DECORATIVE TYPE
  • CLEAR COLOR
  • 3 INCH OVERALL LENGTH
  • 120 V VOLTAGE RATING
  • 60 STANDARD PACKAGE
  • 60 W WATTAGE
  • GLOBE STYLE
  • E12 CANDELABRA SCREW BASE TYPE
  • 1500 LIFE IN HOUR
  • G16.5 SHAPE DESIGNATION
  • 600 LUMEN INTENSITY
  • CC2V FILAMENT TYPE
  • BULB MATERIAL SOFT GLASS
  • BULB DIAMETER 2.063 INCH
  • COLOR TEMPERATURE 2500 K
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 60GC-CD2-120
Product Name Standard Incandescent Lamp
Base Type Candelabra; Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Lamp, 28V, wedge type, #655 - K8107185A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
2 suppliers
Coated Incandescent Lamp - 75WB - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 75 watts
Rated Average Life 5000 hours
View Details
25W White Light Bulb - A92-23 - Miles Scientific (Analtech)
Miles Scientific (Analtech)
Specs
Lamp Power 25 watts
View Details