GE LightingSingle Ended Halogen Lamp60G25H/CRY/RV-TP-120
Description
DECORATIVE TYPE
CLEAR COLOR
4.45 INCH OVERALL LENGTH
4.45 OVERALL LENGTH IN INCH
120 V VOLTAGE RATING
6 STANDARD PACKAGE
60 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
2250 LIFE IN HOUR
G25 SHAPE DESIGNATION
750 LUMEN INTENSITY
CC8 FILAMENT TYPE
750 INTENSITY IN LUMEN
REVEAL[R] BRAND
COLOR TEMPERATURE 2800 DEG K
LAMP STYLE GLOBE
LIGHT CENTER LENGTH 2.56 INCH
GE Lighting
Done
Datasheet
Description
DECORATIVE TYPE
CLEAR COLOR
4.45 INCH OVERALL LENGTH
4.45 OVERALL LENGTH IN INCH
120 V VOLTAGE RATING
6 STANDARD PACKAGE
60 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
2250 LIFE IN HOUR
G25 SHAPE DESIGNATION
750 LUMEN INTENSITY
CC8 FILAMENT TYPE
750 INTENSITY IN LUMEN
REVEAL[R] BRAND
COLOR TEMPERATURE 2800 DEG K
LAMP STYLE GLOBE
LIGHT CENTER LENGTH 2.56 INCH
DECORATIVE TYPE
CLEAR COLOR
4.45 INCH OVERALL LENGTH
4.45 OVERALL LENGTH IN INCH
120 V VOLTAGE RATING
6 STANDARD PACKAGE
60 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
2250 LIFE IN HOUR
G25 SHAPE DESIGNATION
750 LUMEN INTENSITY
CC8 FILAMENT TYPE
750 INTENSITY IN LUMEN
REVEAL[R] BRAND
COLOR TEMPERATURE 2800 DEG K
LAMP STYLE GLOBE
LIGHT CENTER LENGTH 2.56 INCH