GE Lighting Standard Incandescent Lamp 60G25/W-PROLINE-130

Description
WHITE COLOR 130 V VOLTAGE RATING 6 STANDARD PACKAGE 60 W WATTAGE GLOBE STYLE E26 MEDIUM SCREW BASE TYPE 1500 LIFE IN HOUR G25 SHAPE DESIGNATION 455 LUMEN INTENSITY PROLINE[TM] BRAND
Datasheet
Description
WHITE COLOR 130 V VOLTAGE RATING 6 STANDARD PACKAGE 60 W WATTAGE GLOBE STYLE E26 MEDIUM SCREW BASE TYPE 1500 LIFE IN HOUR G25 SHAPE DESIGNATION 455 LUMEN INTENSITY PROLINE[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Incandescent Lamp - 60G25/W-PROLINE-130 - GE Lighting
Cleveland, OH, USA
Standard Incandescent Lamp
60G25/W-PROLINE-130
Standard Incandescent Lamp 60G25/W-PROLINE-130
WHITE COLOR 130 V VOLTAGE RATING 6 STANDARD PACKAGE 60 W WATTAGE GLOBE STYLE E26 MEDIUM SCREW BASE TYPE 1500 LIFE IN HOUR G25 SHAPE DESIGNATION 455 LUMEN INTENSITY PROLINE[TM] BRAND
  • WHITE COLOR
  • 130 V VOLTAGE RATING
  • 6 STANDARD PACKAGE
  • 60 W WATTAGE
  • GLOBE STYLE
  • E26 MEDIUM SCREW BASE TYPE
  • 1500 LIFE IN HOUR
  • G25 SHAPE DESIGNATION
  • 455 LUMEN INTENSITY
  • PROLINE[TM] BRAND
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 60G25/W-PROLINE-130
Product Name Standard Incandescent Lamp
Base Type Medium; Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 120572828 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
THHC Lighting
Specs
Base Type Wedge
Lamp Power 2 watts
Rated Average Life 7500 hours
View Details
Specialty - Mining Lamps - 150PAR/3FL/MINE - 19503 - Kennedy Webster Electric Co.
Specs
Filament Type CC-6
Lamp Power 150 watts
Rated Average Life 2000 hours
View Details
Miniature Incandescent Lamp - 168/34711 - OSRAM SYLVANIA, Inc.
Specs
Filament Type C2F
Maximum Overall Length 1.05 inch (26.77 mm)
View Details