GE LightingStandard Incandescent Lamp60CAC-25PK-120
Description
DECORATIVE TYPE
CLEAR COLOR
4.12 INCH OVERALL LENGTH
CHANDELIER APPLICATION
120 V VOLTAGE RATING
200 STANDARD PACKAGE
60 W WATTAGE
BENT TIP STYLE
E12 CANDELABRA SCREW BASE TYPE
1500 LIFE IN HOUR
CA10 SHAPE DESIGNATION
650 LUMEN INTENSITY
CC2V FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 1.25 INCH
COLOR TEMPERATURE 2500 K
GE Lighting
Done
Datasheet
Description
DECORATIVE TYPE
CLEAR COLOR
4.12 INCH OVERALL LENGTH
CHANDELIER APPLICATION
120 V VOLTAGE RATING
200 STANDARD PACKAGE
60 W WATTAGE
BENT TIP STYLE
E12 CANDELABRA SCREW BASE TYPE
1500 LIFE IN HOUR
CA10 SHAPE DESIGNATION
650 LUMEN INTENSITY
CC2V FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 1.25 INCH
COLOR TEMPERATURE 2500 K
DECORATIVE TYPE
CLEAR COLOR
4.12 INCH OVERALL LENGTH
CHANDELIER APPLICATION
120 V VOLTAGE RATING
200 STANDARD PACKAGE
60 W WATTAGE
BENT TIP STYLE
E12 CANDELABRA SCREW BASE TYPE
1500 LIFE IN HOUR
CA10 SHAPE DESIGNATION
650 LUMEN INTENSITY
CC2V FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 1.25 INCH
COLOR TEMPERATURE 2500 K