60BM/RVL/CD2-4PK-120 -- STANDARD INCANDESCENT LAMP
GE LightingStandard Incandescent Lamp60BM/RVL/CD2-4PK-120
Description
DECORATIVE TYPE
CLEAR COLOR
4.62 INCH OVERALL LENGTH
4.62 OVERALL LENGTH IN INCH
CEILING FAN APPLICATION
120 V VOLTAGE RATING
4 STANDARD PACKAGE
60 W WATTAGE
BLUNT TIP STYLE
E26 MEDIUM SCREW BASE TYPE
1500 LIFE IN HOUR
B13 SHAPE DESIGNATION
485 LUMEN INTENSITY
C9 FILAMENT TYPE
485 INTENSITY IN LUMEN
REVEAL[R] BRAND
COLOR TEMPERATURE 2650 DEG K
BULB MATERIAL SOFT GLASS
BULB DIAMETER 1.625 INCH
GE Lighting
Done
Datasheet
Description
DECORATIVE TYPE
CLEAR COLOR
4.62 INCH OVERALL LENGTH
4.62 OVERALL LENGTH IN INCH
CEILING FAN APPLICATION
120 V VOLTAGE RATING
4 STANDARD PACKAGE
60 W WATTAGE
BLUNT TIP STYLE
E26 MEDIUM SCREW BASE TYPE
1500 LIFE IN HOUR
B13 SHAPE DESIGNATION
485 LUMEN INTENSITY
C9 FILAMENT TYPE
485 INTENSITY IN LUMEN
REVEAL[R] BRAND
COLOR TEMPERATURE 2650 DEG K
BULB MATERIAL SOFT GLASS
BULB DIAMETER 1.625 INCH
DECORATIVE TYPE
CLEAR COLOR
4.62 INCH OVERALL LENGTH
4.62 OVERALL LENGTH IN INCH
CEILING FAN APPLICATION
120 V VOLTAGE RATING
4 STANDARD PACKAGE
60 W WATTAGE
BLUNT TIP STYLE
E26 MEDIUM SCREW BASE TYPE
1500 LIFE IN HOUR
B13 SHAPE DESIGNATION
485 LUMEN INTENSITY
C9 FILAMENT TYPE
485 INTENSITY IN LUMEN
REVEAL[R] BRAND
COLOR TEMPERATURE 2650 DEG K
BULB MATERIAL SOFT GLASS
BULB DIAMETER 1.625 INCH