GE LightingStandard Incandescent Lamp60BM/RVL-CD2-120
Description
DECORATIVE TYPE
CLEAR COLOR
4.625 INCH OVERALL LENGTH
CEILING FAN, CHANDELIER APPLICATION
120 V VOLTAGE RATING
30 STANDARD PACKAGE
60 W WATTAGE
BLUNT TIP STYLE
E26 MEDIUM SCREW BASE TYPE
1500 LIFE IN HOUR
B13 SHAPE DESIGNATION
485 LUMEN INTENSITY
C9 FILAMENT TYPE
REVEAL[R] BRAND
BULB MATERIAL NEODYMIUM
BULB DIAMETER 1.625 INCH
COLOR TEMPERATURE 2650 K
GE Lighting
Done
Datasheet
Description
DECORATIVE TYPE
CLEAR COLOR
4.625 INCH OVERALL LENGTH
CEILING FAN, CHANDELIER APPLICATION
120 V VOLTAGE RATING
30 STANDARD PACKAGE
60 W WATTAGE
BLUNT TIP STYLE
E26 MEDIUM SCREW BASE TYPE
1500 LIFE IN HOUR
B13 SHAPE DESIGNATION
485 LUMEN INTENSITY
C9 FILAMENT TYPE
REVEAL[R] BRAND
BULB MATERIAL NEODYMIUM
BULB DIAMETER 1.625 INCH
COLOR TEMPERATURE 2650 K
DECORATIVE TYPE
CLEAR COLOR
4.625 INCH OVERALL LENGTH
CEILING FAN, CHANDELIER APPLICATION
120 V VOLTAGE RATING
30 STANDARD PACKAGE
60 W WATTAGE
BLUNT TIP STYLE
E26 MEDIUM SCREW BASE TYPE
1500 LIFE IN HOUR
B13 SHAPE DESIGNATION
485 LUMEN INTENSITY
C9 FILAMENT TYPE
REVEAL[R] BRAND
BULB MATERIAL NEODYMIUM
BULB DIAMETER 1.625 INCH
COLOR TEMPERATURE 2650 K