60BC10/CF/CD2-MP-120 -- STANDARD INCANDESCENT LAMP
GE LightingStandard Incandescent Lamp60BC10/CF/CD2-MP-120
Description
DECORATIVE TYPE
CRYSTAL CLEAR COLOR
3.87 INCH OVERALL LENGTH
CEILING FAN APPLICATION
120 V VOLTAGE RATING
4 STANDARD PACKAGE
60 W WATTAGE
BLUNT TIP STYLE
E12 CANDELABRA SCREW BASE TYPE
1500 LIFE IN HOUR
B10 SHAPE DESIGNATION
540 LUMEN INTENSITY
C7A FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 1.25 INCH
COLOR TEMPERATURE 2500 K
GE Lighting
Done
Datasheet
Description
DECORATIVE TYPE
CRYSTAL CLEAR COLOR
3.87 INCH OVERALL LENGTH
CEILING FAN APPLICATION
120 V VOLTAGE RATING
4 STANDARD PACKAGE
60 W WATTAGE
BLUNT TIP STYLE
E12 CANDELABRA SCREW BASE TYPE
1500 LIFE IN HOUR
B10 SHAPE DESIGNATION
540 LUMEN INTENSITY
C7A FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 1.25 INCH
COLOR TEMPERATURE 2500 K
DECORATIVE TYPE
CRYSTAL CLEAR COLOR
3.87 INCH OVERALL LENGTH
CEILING FAN APPLICATION
120 V VOLTAGE RATING
4 STANDARD PACKAGE
60 W WATTAGE
BLUNT TIP STYLE
E12 CANDELABRA SCREW BASE TYPE
1500 LIFE IN HOUR
B10 SHAPE DESIGNATION
540 LUMEN INTENSITY
C7A FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 1.25 INCH
COLOR TEMPERATURE 2500 K