GE LightingStandard Incandescent Lamp60BC/RVL-CD4-120
Description
DECORATIVE TYPE
CLEAR COLOR
3.75 INCH OVERALL LENGTH
CHANDELIER APPLICATION
120 V VOLTAGE RATING
30 STANDARD PACKAGE
60 W WATTAGE
BLUNT TIP STYLE
E12 CANDELABRA SCREW BASE TYPE
1500 LIFE IN HOUR
B10 SHAPE DESIGNATION
CC2V FILAMENT TYPE
REVEAL[R] BRAND
BULB MATERIAL NEODYMIUM
BULB DIAMETER 1.25 INCH
GE Lighting
Done
Datasheet
Description
DECORATIVE TYPE
CLEAR COLOR
3.75 INCH OVERALL LENGTH
CHANDELIER APPLICATION
120 V VOLTAGE RATING
30 STANDARD PACKAGE
60 W WATTAGE
BLUNT TIP STYLE
E12 CANDELABRA SCREW BASE TYPE
1500 LIFE IN HOUR
B10 SHAPE DESIGNATION
CC2V FILAMENT TYPE
REVEAL[R] BRAND
BULB MATERIAL NEODYMIUM
BULB DIAMETER 1.25 INCH
DECORATIVE TYPE
CLEAR COLOR
3.75 INCH OVERALL LENGTH
CHANDELIER APPLICATION
120 V VOLTAGE RATING
30 STANDARD PACKAGE
60 W WATTAGE
BLUNT TIP STYLE
E12 CANDELABRA SCREW BASE TYPE
1500 LIFE IN HOUR
B10 SHAPE DESIGNATION
CC2V FILAMENT TYPE
REVEAL[R] BRAND
BULB MATERIAL NEODYMIUM
BULB DIAMETER 1.25 INCH