GE Lighting Coated Incandescent Lamp 60A15CF/STGPQ2/6-120

Description
CLEAR COLOR 3.5 INCH OVERALL LENGTH CEILING FAN APPLICATION 120 V VOLTAGE RATING 30 STANDARD PACKAGE 60 W WATTAGE E26 MEDIUM SCREW BASE TYPE 1500 LIFE IN HOUR A15 SHAPE DESIGNATION NONSTK COATING C9 FILAMENT TYPE 635 LUMEN INITIAL INTENSITY SAF-T-GARD[R] BRAND BULB DIAMETER 1.875 INCH COLOR TEMPERATURE 2700 K LIGHT CENTER LENGTH 2.37 INCH
Datasheet
Description
CLEAR COLOR 3.5 INCH OVERALL LENGTH CEILING FAN APPLICATION 120 V VOLTAGE RATING 30 STANDARD PACKAGE 60 W WATTAGE E26 MEDIUM SCREW BASE TYPE 1500 LIFE IN HOUR A15 SHAPE DESIGNATION NONSTK COATING C9 FILAMENT TYPE 635 LUMEN INITIAL INTENSITY SAF-T-GARD[R] BRAND BULB DIAMETER 1.875 INCH COLOR TEMPERATURE 2700 K LIGHT CENTER LENGTH 2.37 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coated Incandescent Lamp - 60A15CF/STGPQ2/6-120 - GE Lighting
Cleveland, OH, USA
Coated Incandescent Lamp
60A15CF/STGPQ2/6-120
Coated Incandescent Lamp 60A15CF/STGPQ2/6-120
CLEAR COLOR 3.5 INCH OVERALL LENGTH CEILING FAN APPLICATION 120 V VOLTAGE RATING 30 STANDARD PACKAGE 60 W WATTAGE E26 MEDIUM SCREW BASE TYPE 1500 LIFE IN HOUR A15 SHAPE DESIGNATION NONSTK COATING C9 FILAMENT TYPE 635 LUMEN INITIAL INTENSITY SAF-T-GARD[R] BRAND BULB DIAMETER 1.875 INCH COLOR TEMPERATURE 2700 K LIGHT CENTER LENGTH 2.37 INCH
  • CLEAR COLOR
  • 3.5 INCH OVERALL LENGTH
  • CEILING FAN APPLICATION
  • 120 V VOLTAGE RATING
  • 30 STANDARD PACKAGE
  • 60 W WATTAGE
  • E26 MEDIUM SCREW BASE TYPE
  • 1500 LIFE IN HOUR
  • A15 SHAPE DESIGNATION
  • NONSTK COATING
  • C9 FILAMENT TYPE
  • 635 LUMEN INITIAL INTENSITY
  • SAF-T-GARD[R] BRAND
  • BULB DIAMETER 1.875 INCH
  • COLOR TEMPERATURE 2700 K
  • LIGHT CENTER LENGTH 2.37 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 60A15CF/STGPQ2/6-120
Product Name Coated Incandescent Lamp
Base Type Medium; Screw Terminals
Unlock Full Specs
to access all available technical data