GE Lighting Standard Incandescent Lamp 60A15/W/CF-CD2-120

Description
WHITE COLOR 3.5 INCH OVERALL LENGTH CEILING FAN APPLICATION 120 V VOLTAGE RATING 60 STANDARD PACKAGE 60 W WATTAGE E26 MEDIUM SCREW BASE TYPE 1500 LIFE IN HOUR A15 SHAPE DESIGNATION 650 LUMEN INTENSITY C9 FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 1.875 INCH COLOR TEMPERATURE 2700 K LIGHT CENTER LENGTH 2.37 INCH
Datasheet
Description
WHITE COLOR 3.5 INCH OVERALL LENGTH CEILING FAN APPLICATION 120 V VOLTAGE RATING 60 STANDARD PACKAGE 60 W WATTAGE E26 MEDIUM SCREW BASE TYPE 1500 LIFE IN HOUR A15 SHAPE DESIGNATION 650 LUMEN INTENSITY C9 FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 1.875 INCH COLOR TEMPERATURE 2700 K LIGHT CENTER LENGTH 2.37 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Incandescent Lamp - 60A15/W/CF-CD2-120 - GE Lighting
Cleveland, OH, USA
Standard Incandescent Lamp
60A15/W/CF-CD2-120
Standard Incandescent Lamp 60A15/W/CF-CD2-120
WHITE COLOR 3.5 INCH OVERALL LENGTH CEILING FAN APPLICATION 120 V VOLTAGE RATING 60 STANDARD PACKAGE 60 W WATTAGE E26 MEDIUM SCREW BASE TYPE 1500 LIFE IN HOUR A15 SHAPE DESIGNATION 650 LUMEN INTENSITY C9 FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 1.875 INCH COLOR TEMPERATURE 2700 K LIGHT CENTER LENGTH 2.37 INCH
  • WHITE COLOR
  • 3.5 INCH OVERALL LENGTH
  • CEILING FAN APPLICATION
  • 120 V VOLTAGE RATING
  • 60 STANDARD PACKAGE
  • 60 W WATTAGE
  • E26 MEDIUM SCREW BASE TYPE
  • 1500 LIFE IN HOUR
  • A15 SHAPE DESIGNATION
  • 650 LUMEN INTENSITY
  • C9 FILAMENT TYPE
  • BULB MATERIAL SOFT GLASS
  • BULB DIAMETER 1.875 INCH
  • COLOR TEMPERATURE 2700 K
  • LIGHT CENTER LENGTH 2.37 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 60A15/W/CF-CD2-120
Product Name Standard Incandescent Lamp
Base Type Medium; Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 120572833 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Specialty - Train - 15A - 12784 - Kennedy Webster Electric Co.
Kennedy Webster Electric Co.
Specs
Lamp Power 15 watts
Maximum Overall Length 3.56 inch (90.42 mm)
Light Center Length 2.37 inch (60.2 mm)
View Details
Coated Incandescent Lamp - 75WBTC - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 75 watts
Rated Average Life 5000 hours
View Details
Miniature Incandescent Lamp - TL905-FRST-24 - Juno Lighting Group
Specs
Base Type Wedge Base
Rated Average Life 10000 hours
View Details