GE Lighting Standard Incandescent Lamp 60A/Y-2PK-120

Description
YELLOW COLOR 4.43 INCH OVERALL LENGTH BUG LIGHT APPLICATION 120 V VOLTAGE RATING 24 STANDARD PACKAGE 60 W WATTAGE E26 MEDIUM SCREW BASE TYPE 1000 LIFE IN HOUR A19 SHAPE DESIGNATION 550 LUMEN INTENSITY CC6 FILAMENT TYPE LIGHT CENTER LENGTH 3.12 INCH BULB DIAMETER 2.375 INCH
Datasheet
Description
YELLOW COLOR 4.43 INCH OVERALL LENGTH BUG LIGHT APPLICATION 120 V VOLTAGE RATING 24 STANDARD PACKAGE 60 W WATTAGE E26 MEDIUM SCREW BASE TYPE 1000 LIFE IN HOUR A19 SHAPE DESIGNATION 550 LUMEN INTENSITY CC6 FILAMENT TYPE LIGHT CENTER LENGTH 3.12 INCH BULB DIAMETER 2.375 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Incandescent Lamp - 60A/Y-2PK-120 - GE Lighting
Cleveland, OH, USA
Standard Incandescent Lamp
60A/Y-2PK-120
Standard Incandescent Lamp 60A/Y-2PK-120
YELLOW COLOR 4.43 INCH OVERALL LENGTH BUG LIGHT APPLICATION 120 V VOLTAGE RATING 24 STANDARD PACKAGE 60 W WATTAGE E26 MEDIUM SCREW BASE TYPE 1000 LIFE IN HOUR A19 SHAPE DESIGNATION 550 LUMEN INTENSITY CC6 FILAMENT TYPE LIGHT CENTER LENGTH 3.12 INCH BULB DIAMETER 2.375 INCH
  • YELLOW COLOR
  • 4.43 INCH OVERALL LENGTH
  • BUG LIGHT APPLICATION
  • 120 V VOLTAGE RATING
  • 24 STANDARD PACKAGE
  • 60 W WATTAGE
  • E26 MEDIUM SCREW BASE TYPE
  • 1000 LIFE IN HOUR
  • A19 SHAPE DESIGNATION
  • 550 LUMEN INTENSITY
  • CC6 FILAMENT TYPE
  • LIGHT CENTER LENGTH 3.12 INCH
  • BULB DIAMETER 2.375 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 60A/Y-2PK-120
Product Name Standard Incandescent Lamp
Base Type Medium; Screw Terminals
Unlock Full Specs
to access all available technical data