GE Lighting Standard Incandescent Lamp 60A/Y-2/10PK-120

Description
YELLOW COLOR 4.43 INCH OVERALL LENGTH 4.43 OVERALL LENGTH IN INCH 120 V VOLTAGE RATING 60 W WATTAGE MEDIUM BASE TYPE 1000 LIFE IN HOUR A19 SHAPE DESIGNATION 550 LUMEN INTENSITY CC6 FILAMENT TYPE 550 INTENSITY IN LUMEN LIGHT CENTER LENGTH 3.12 INCH
Description
YELLOW COLOR 4.43 INCH OVERALL LENGTH 4.43 OVERALL LENGTH IN INCH 120 V VOLTAGE RATING 60 W WATTAGE MEDIUM BASE TYPE 1000 LIFE IN HOUR A19 SHAPE DESIGNATION 550 LUMEN INTENSITY CC6 FILAMENT TYPE 550 INTENSITY IN LUMEN LIGHT CENTER LENGTH 3.12 INCH

Suppliers

Company
Product
Description
Supplier Links
Standard Incandescent Lamp - 60A/Y-2/10PK-120 - GE Lighting
Cleveland, OH, USA
Standard Incandescent Lamp
60A/Y-2/10PK-120
Standard Incandescent Lamp 60A/Y-2/10PK-120
YELLOW COLOR 4.43 INCH OVERALL LENGTH 4.43 OVERALL LENGTH IN INCH 120 V VOLTAGE RATING 60 W WATTAGE MEDIUM BASE TYPE 1000 LIFE IN HOUR A19 SHAPE DESIGNATION 550 LUMEN INTENSITY CC6 FILAMENT TYPE 550 INTENSITY IN LUMEN LIGHT CENTER LENGTH 3.12 INCH
  • YELLOW COLOR
  • 4.43 INCH OVERALL LENGTH
  • 4.43 OVERALL LENGTH IN INCH
  • 120 V VOLTAGE RATING
  • 60 W WATTAGE
  • MEDIUM BASE TYPE
  • 1000 LIFE IN HOUR
  • A19 SHAPE DESIGNATION
  • 550 LUMEN INTENSITY
  • CC6 FILAMENT TYPE
  • 550 INTENSITY IN LUMEN
  • LIGHT CENTER LENGTH 3.12 INCH
Supplier's Site

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 60A/Y-2/10PK-120
Product Name Standard Incandescent Lamp
Base Type Medium
Filament Type CC-6
Lamp Power 60 watts
Unlock Full Specs
to access all available technical data