GE Lighting Standard Incandescent Lamp 60A/W-48PK-120

Description
SOFT WHITE COLOR 4.4331 INCH OVERALL LENGTH STANDARD, COMMERCIAL, RESIDENTIAL APPLICATION 120 V VOLTAGE RATING 6 PER CASE STANDARD PACKAGE 60 W WATTAGE A-LINE STYLE E26 MEDIUM SCREW BASE TYPE 1000 LIFE IN HOUR A19 SHAPE DESIGNATION 840 LUMEN INTENSITY CC6 FILAMENT TYPE DIAMETER 2.37 INCH
Datasheet
Description
SOFT WHITE COLOR 4.4331 INCH OVERALL LENGTH STANDARD, COMMERCIAL, RESIDENTIAL APPLICATION 120 V VOLTAGE RATING 6 PER CASE STANDARD PACKAGE 60 W WATTAGE A-LINE STYLE E26 MEDIUM SCREW BASE TYPE 1000 LIFE IN HOUR A19 SHAPE DESIGNATION 840 LUMEN INTENSITY CC6 FILAMENT TYPE DIAMETER 2.37 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Incandescent Lamp - 60A/W-48PK-120 - GE Lighting
Cleveland, OH, USA
Standard Incandescent Lamp
60A/W-48PK-120
Standard Incandescent Lamp 60A/W-48PK-120
SOFT WHITE COLOR 4.4331 INCH OVERALL LENGTH STANDARD, COMMERCIAL, RESIDENTIAL APPLICATION 120 V VOLTAGE RATING 6 PER CASE STANDARD PACKAGE 60 W WATTAGE A-LINE STYLE E26 MEDIUM SCREW BASE TYPE 1000 LIFE IN HOUR A19 SHAPE DESIGNATION 840 LUMEN INTENSITY CC6 FILAMENT TYPE DIAMETER 2.37 INCH
  • SOFT WHITE COLOR
  • 4.4331 INCH OVERALL LENGTH
  • STANDARD, COMMERCIAL, RESIDENTIAL APPLICATION
  • 120 V VOLTAGE RATING
  • 6 PER CASE STANDARD PACKAGE
  • 60 W WATTAGE
  • A-LINE STYLE
  • E26 MEDIUM SCREW BASE TYPE
  • 1000 LIFE IN HOUR
  • A19 SHAPE DESIGNATION
  • 840 LUMEN INTENSITY
  • CC6 FILAMENT TYPE
  • DIAMETER 2.37 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 60A/W-48PK-120
Product Name Standard Incandescent Lamp
Base Type Medium; Screw Terminals
Unlock Full Specs
to access all available technical data