GE Lighting Standard Incandescent Lamp 60A/S/130-PK2/12-130

Description
INSIDE FROST COLOR 4.07 INCH OVERALL LENGTH ROUGH SERVICE APPLICATION 130 V VOLTAGE RATING 24 STANDARD PACKAGE 60 W WATTAGE E26 MEDIUM SCREW BASE TYPE 2000/5400 LIFE IN HOUR A19 SHAPE DESIGNATION 500 LUMEN INTENSITY C7A FILAMENT TYPE LIGHT CENTER LENGTH 2.8 INCH BULB DIAMETER 2.375 INCH
Datasheet
Description
INSIDE FROST COLOR 4.07 INCH OVERALL LENGTH ROUGH SERVICE APPLICATION 130 V VOLTAGE RATING 24 STANDARD PACKAGE 60 W WATTAGE E26 MEDIUM SCREW BASE TYPE 2000/5400 LIFE IN HOUR A19 SHAPE DESIGNATION 500 LUMEN INTENSITY C7A FILAMENT TYPE LIGHT CENTER LENGTH 2.8 INCH BULB DIAMETER 2.375 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Incandescent Lamp - 60A/S/130-PK2/12-130 - GE Lighting
Cleveland, OH, USA
Standard Incandescent Lamp
60A/S/130-PK2/12-130
Standard Incandescent Lamp 60A/S/130-PK2/12-130
INSIDE FROST COLOR 4.07 INCH OVERALL LENGTH ROUGH SERVICE APPLICATION 130 V VOLTAGE RATING 24 STANDARD PACKAGE 60 W WATTAGE E26 MEDIUM SCREW BASE TYPE 2000/5400 LIFE IN HOUR A19 SHAPE DESIGNATION 500 LUMEN INTENSITY C7A FILAMENT TYPE LIGHT CENTER LENGTH 2.8 INCH BULB DIAMETER 2.375 INCH
  • INSIDE FROST COLOR
  • 4.07 INCH OVERALL LENGTH
  • ROUGH SERVICE APPLICATION
  • 130 V VOLTAGE RATING
  • 24 STANDARD PACKAGE
  • 60 W WATTAGE
  • E26 MEDIUM SCREW BASE TYPE
  • 2000/5400 LIFE IN HOUR
  • A19 SHAPE DESIGNATION
  • 500 LUMEN INTENSITY
  • C7A FILAMENT TYPE
  • LIGHT CENTER LENGTH 2.8 INCH
  • BULB DIAMETER 2.375 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 60A/S/130-PK2/12-130
Product Name Standard Incandescent Lamp
Base Type Medium; Screw Terminals
Unlock Full Specs
to access all available technical data